Microchip Technology, Inc. CoaXPress 2.0 Transmitter/Receiver/Repeater EQCO62X20

Description
The EQCO62X20 auto adaptive CoaXPress 2.0 transmitter, receiver and cable repeater designed for asymmetric bi-directional communication over 50-ohm and 75-ohm coaxial cable, as well as 100-ohm Shielded Twisted Pair cable. It supports 8b/10 NRZ coding and the CoaXPress® Standard. The EQCO62X20 enables simultaneous downlink, uplink and power over a single coaxial cable . Additional Features 1.25 Gbps to 6.25Gbps Video Downlink Up to 20Mbps Uplink for camera control Supports distance up to 212m @ 1.25Gbps over RG11 Coax Supports distance up to 68m @ 6.25Gbps over RG11 Coax Enables nanosecond precise triggering for camera control Also supports 8b/10b coding up to 6.25Gbps Support power over coax cable up to 900mA DC Supports new CoaXPress 2.0 Standard and backward compatible to CoaXPress 1.1 devices Integrated cable driver, equalizer and CDR (clock data recovery) in a single device
Description
The EQCO62X20 auto adaptive CoaXPress 2.0 transmitter, receiver and cable repeater designed for asymmetric bi-directional communication over 50-ohm and 75-ohm coaxial cable, as well as 100-ohm Shielded Twisted Pair cable. It supports 8b/10 NRZ coding and the CoaXPress® Standard. The EQCO62X20 enables simultaneous downlink, uplink and power over a single coaxial cable . Additional Features 1.25 Gbps to 6.25Gbps Video Downlink Up to 20Mbps Uplink for camera control Supports distance up to 212m @ 1.25Gbps over RG11 Coax Supports distance up to 68m @ 6.25Gbps over RG11 Coax Enables nanosecond precise triggering for camera control Also supports 8b/10b coding up to 6.25Gbps Support power over coax cable up to 900mA DC Supports new CoaXPress 2.0 Standard and backward compatible to CoaXPress 1.1 devices Integrated cable driver, equalizer and CDR (clock data recovery) in a single device

Suppliers

Company
Product
Description
Supplier Links
CoaXPress 2.0 Transmitter/Receiver/Repeater - EQCO62X20 - Microchip Technology, Inc.
Chandler, AZ, United States
CoaXPress 2.0 Transmitter/Receiver/Repeater
EQCO62X20
CoaXPress 2.0 Transmitter/Receiver/Repeater EQCO62X20
The EQCO62X20 auto adaptive CoaXPress 2.0 transmitter, receiver and cable repeater designed for asymmetric bi-directional communication over 50-ohm and 75-ohm coaxial cable, as well as 100-ohm Shielded Twisted Pair cable. It supports 8b/10 NRZ coding and the CoaXPress® Standard. The EQCO62X20 enables simultaneous downlink, uplink and power over a single coaxial cable . Additional Features 1.25 Gbps to 6.25Gbps Video Downlink Up to 20Mbps Uplink for camera control Supports distance up to 212m @ 1.25Gbps over RG11 Coax Supports distance up to 68m @ 6.25Gbps over RG11 Coax Enables nanosecond precise triggering for camera control Also supports 8b/10b coding up to 6.25Gbps Support power over coax cable up to 900mA DC Supports new CoaXPress 2.0 Standard and backward compatible to CoaXPress 1.1 devices Integrated cable driver, equalizer and CDR (clock data recovery) in a single device

The EQCO62X20 auto adaptive CoaXPress 2.0 transmitter, receiver and cable repeater designed for asymmetric bi-directional communication over 50-ohm and 75-ohm coaxial cable, as well as 100-ohm Shielded Twisted Pair cable. It supports 8b/10 NRZ coding and the CoaXPress® Standard. The EQCO62X20 enables simultaneous downlink, uplink and power over a single coaxial cable .

Additional Features

  • 1.25 Gbps to 6.25Gbps Video Downlink
  • Up to 20Mbps Uplink for camera control
  • Supports distance up to 212m @ 1.25Gbps over RG11 Coax
  • Supports distance up to 68m @ 6.25Gbps over RG11 Coax
  • Enables nanosecond precise triggering for camera control
  • Also supports 8b/10b coding up to 6.25Gbps
  • Support power over coax cable up to 900mA DC
  • Supports new CoaXPress 2.0 Standard and backward compatible to CoaXPress 1.1 devices
  • Integrated cable driver, equalizer and CDR (clock data recovery) in a single device
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Repeaters
Product Number EQCO62X20
Product Name CoaXPress 2.0 Transmitter/Receiver/Repeater
Package Type Surface Mount; ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

EQ Repeater -  - ACE Antenna Company
ACE Antenna Company
Specs
Package Type Connectorized
View Details
800 MHz Digital Repeater System - IDAS-800/SMR - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Frequency 806 to 869 MHz
Maximum Gain 80 dB
Output Power 0.5012 to 5.01 watts
View Details
Wireless Repeater - RF RxT SW868-1K - steute
Specs
Frequency 868 MHz
Package Type Module
View Details
4 Port 10Gbps SFI to XFI Repeater - VSC8256 - Microchip Technology, Inc.
Specs
Package Type Surface Mount; ['HFCBGA']
View Details