Microchip Technology, Inc. Embedded - Embedded - Microprocessors - TS68040VF25A TS68040VF25A

Description
Manufacturer: Microchip Technology Win Source Part Number: 937633-TS68040VF25A Operating Temperature Range: -40°C ~ 110°C (TC) Features: 68000 Microprocessor IC series 1 Core, 32-Bit 25MHz 196-CQFP (34x34) Core Processor: 68000 Speed: 25MHz Package: Tray Package: 196-BCQFP Part Status: Obsolete Family Name: TS68040 Categories: Integrated Circuits (ICs) Case / Package: 196-CQFP (34x34) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 937633-TS68040VF25A Operating Temperature Range: -40°C ~ 110°C (TC) Features: 68000 Microprocessor IC series 1 Core, 32-Bit 25MHz 196-CQFP (34x34) Core Processor: 68000 Speed: 25MHz Package: Tray Package: 196-BCQFP Part Status: Obsolete Family Name: TS68040 Categories: Integrated Circuits (ICs) Case / Package: 196-CQFP (34x34) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TS68040VF25A - 937633-TS68040VF25A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TS68040VF25A
937633-TS68040VF25A
Embedded - Embedded - Microprocessors - TS68040VF25A 937633-TS68040VF25A
Manufacturer: Microchip Technology Win Source Part Number: 937633-TS68040VF25A Operating Temperature Range: -40°C ~ 110°C (TC) Features: 68000 Microprocessor IC series 1 Core, 32-Bit 25MHz 196-CQFP (34x34) Core Processor: 68000 Speed: 25MHz Package: Tray Package: 196-BCQFP Part Status: Obsolete Family Name: TS68040 Categories: Integrated Circuits (ICs) Case / Package: 196-CQFP (34x34) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 937633-TS68040VF25A
Operating Temperature Range: -40°C ~ 110°C (TC)
Features: 68000 Microprocessor IC series 1 Core, 32-Bit 25MHz 196-CQFP (34x34)
Core Processor: 68000
Speed: 25MHz
Package: Tray
Package: 196-BCQFP
Part Status: Obsolete
Family Name: TS68040
Categories: Integrated Circuits (ICs)
Case / Package: 196-CQFP (34x34)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
25MHZ Embedded Microprocessor MPU - 694-TS68040VF25A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-TS68040VF25A
25MHZ Embedded Microprocessor MPU 694-TS68040VF25A
IC MPU 25MHZ 196CQFP Product overview: TS68040VF25A from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS68040VF25A can be used for catalog matching and distributor lookup.

IC MPU 25MHZ 196CQFP Product overview: TS68040VF25A from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS68040VF25A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - TS68040VF25A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
TS68040VF25A
Embedded - Microprocessors TS68040VF25A
IC MPU 68000 25MHZ 196CQFP

IC MPU 68000 25MHZ 196CQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - TS68040VF25A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
TS68040VF25A
Integrated Circuits (ICs) - Embedded - Microprocessors TS68040VF25A
IC MPU 68000 25MHZ 196CQFP

IC MPU 68000 25MHZ 196CQFP

Supplier's Site
Microprocessors - TS68040VF25A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
TS68040VF25A
Microprocessors TS68040VF25A
68000 Microprocessor IC - 1 Core, 32-Bit 25MHz 196-CQFP (34x34)

68000 Microprocessor IC - 1 Core, 32-Bit 25MHz 196-CQFP (34x34)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 937633-TS68040VF25A 694-TS68040VF25A TS68040VF25A TS68040VF25A TS68040VF25A
Product Name Embedded - Embedded - Microprocessors - TS68040VF25A 25MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type QFP; Other; 196-CQFP (34x34) Other; Tray QFP QFP; Other; 196-BCQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - AT75C220-C256-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM7TDMI
Supply Voltage 3.3V
View Details
4 suppliers