Manufacturer: Microchip Technology
Win Source Part Number: 845358-ATSAMA5D21C-C
Series: SAMA5D2
Features: Microprocessor IC series
Package: Tray
Family Name: ATSAMA5
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 176
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 196-TFBGA (11x11)
IC MPU SAMA5D2 500MHZ 196TFBGA Product overview: ATSAMA5D21C-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D21C-CU can be used for catalog matching and distributor lookup.
IC MCU 32BIT EXT MEM 196TFBGA
Microprocessors - MPU BGA GRN IND MRLC
IC MPU SAMA5D2 500MHZ 196TFBGA
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 196-TFBGA (11x11)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 845358-ATSAMA5D21C-CU | ATSAMA5D21C-CU-ND | 694-ATSAMA5D21C-CU | ATSAMA5D21C-CU | ATSAMA5D21C-CU | ATSAMA5D21C-CU | ATSAMA5D21C-CU |
| Product Name | Embedded - Embedded - Microprocessors - ATSAMA5D21C-CU | Microprocessors | 500MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Microprocessor Family | ARM; ARM® Cortex®-A5 | ARM; ARM® Cortex®-A5 | ARM; ARMR CortexR-A5 | ARM® Cortex®-A5 | |||
| Supply Voltage | 3.3V | 1.2 V | |||||
| Package Type | Other; 196-TFBGA, CSBGA | Other; Tray | BGA; Other; 196-TFBGA, CSBGA |