Microchip Technology, Inc. 600MHZ Embedded Microprocessor MPU SAM9X60D6K-I/4GB

Description
IC MPU SAM9X 600MHZ 196TFBGA Product overview: SAM9X60D6K-I/4GB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60D6K-I/4GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU SAM9X 600MHZ 196TFBGA Product overview: SAM9X60D6K-I/4GB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60D6K-I/4GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MHZ Embedded Microprocessor MPU - 694-SAM9X60D6K-I/4GB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHZ Embedded Microprocessor MPU
694-SAM9X60D6K-I/4GB
600MHZ Embedded Microprocessor MPU 694-SAM9X60D6K-I/4GB
IC MPU SAM9X 600MHZ 196TFBGA Product overview: SAM9X60D6K-I/4GB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60D6K-I/4GB can be used for catalog matching and distributor lookup.

IC MPU SAM9X 600MHZ 196TFBGA Product overview: SAM9X60D6K-I/4GB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60D6K-I/4GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261919-SAM9X60D6K-I/4GB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261919-SAM9X60D6K-I/4GB
Integrated Circuits (ICs) - Embedded - Microprocessors 1261919-SAM9X60D6K-I/4GB
Win Source Part Number: 1261919-SAM9X60D6K-I /4GB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAM9X Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz RAM Controllers: SDR, LPDDR, LPSDR, SRAM Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (2) USB: USB 2.0 (5) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins Package: Tray Additional Interfaces: CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART Standard Package: 176 Package / Case: 196-TFBGA Supplier Device Package: 196-TFBGA (11x11) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-SAM9X60D6K-I/4GB Base Product Number: SAM9X60

Win Source Part Number: 1261919-SAM9X60D6K-I/4GB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SAM9X
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
RAM Controllers: SDR, LPDDR, LPSDR, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100Mbps (2)
USB: USB 2.0 (5)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins
Package: Tray
Additional Interfaces: CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART
Standard Package: 176
Package / Case: 196-TFBGA
Supplier Device Package: 196-TFBGA (11x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-SAM9X60D6K-I/4GB
Base Product Number: SAM9X60

Buy Now Datasheet
Microprocessors - 150-SAM9X60D6K-I/4GB-ND - DigiKey
Thief River Falls, MN, United States
ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz 196-TFBGA (11x11)

ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz 196-TFBGA (11x11)

Buy Now Datasheet
Microprocessors - SAM9X60D6K-I/4GB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SAM9X60D6K-I/4GB
Microprocessors SAM9X60D6K-I/4GB
ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz 196-TFBGA (11x11)

ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz 196-TFBGA (11x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SAM9X60D6K-I/4GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SAM9X60D6K-I/4GB
Integrated Circuits (ICs) - Embedded - Microprocessors SAM9X60D6K-I/4GB
IC MPU SAM9X 600MHZ 196TFBGA

IC MPU SAM9X 600MHZ 196TFBGA

Supplier's Site
Microprocessors - SAM9X60D6K-I/4GB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
SAM9X60D6K-I/4GB
Microprocessors SAM9X60D6K-I/4GB
IC MPU 64MBIT DDR BGA

IC MPU 64MBIT DDR BGA

Supplier's Site Datasheet
Embedded - Microprocessors - SAM9X60D6K-I/4GB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SAM9X60D6K-I/4GB
Embedded - Microprocessors SAM9X60D6K-I/4GB
IC MPU 64MBIT DDR BGA

IC MPU 64MBIT DDR BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SAM9X60D6K-I/4GB 1261919-SAM9X60D6K-I/4GB 150-SAM9X60D6K-I/4GB-ND SAM9X60D6K-I/4GB SAM9X60D6K-I/4GB SAM9X60D6K-I/4GB SAM9X60D6K-I/4GB
Product Name 600MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family SAM9X60 ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.02 V to 1.21 V 1.8V, 3.3V 1.8V; 3.3V
Package Type Other; Tray Other; 196-TFBGA BGA; Other; 196-TFBGA Other; 196-TFBGA
Pin Count 196 196
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29030-25GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29030
View Details
Microprocessors - DRA716BHGCBDQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details
Microprocessors - 150-SAMA7G54T-E/4HB-SL3VAOTR-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 343-TFBGA
View Details