Microchip Technology, Inc. 64bit 466MHz 1.5V Embedded Microprocessor MPU RM7035C-466L-D004

Description
MPU 64bit 0.13um, CMOS 466MHz 1.5V/2.5V/3.3V 128-Pin Product overview: RM7035C-466L-D004 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 466MHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 466MHz, 1.5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RM7035C-466L-D00 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU 64bit 0.13um, CMOS 466MHz 1.5V/2.5V/3.3V 128-Pin Product overview: RM7035C-466L-D004 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 466MHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 466MHz, 1.5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RM7035C-466L-D00 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64bit 466MHz 1.5V Embedded Microprocessor MPU - 694-RM7035C-466L-D004 - ERSAELECTRONICS PTE. LTD.
Singapore
64bit 466MHz 1.5V Embedded Microprocessor MPU
694-RM7035C-466L-D004
64bit 466MHz 1.5V Embedded Microprocessor MPU 694-RM7035C-466L-D004
MPU 64bit 0.13um, CMOS 466MHz 1.5V/2.5V/3.3V 128-Pin Product overview: RM7035C-466L-D004 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 466MHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 466MHz, 1.5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RM7035C-466L-D00 4 can be used for catalog matching and distributor lookup.

MPU 64bit 0.13um, CMOS 466MHz 1.5V/2.5V/3.3V 128-Pin Product overview: RM7035C-466L-D004 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 466MHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 466MHz, 1.5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RM7035C-466L-D004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-RM7035C-466L-D004
Product Name 64bit 466MHz 1.5V Embedded Microprocessor MPU
Pin Count 128
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 25PPC750FX-FB1012T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Video Proc 96-Pin FBGA Tray - 536-ZL38004GGG2 - Utmel Electronic Limited
Specs
Supply Voltage 1.2V
Package Type Other; 96-VFBGA
Pin Count 96
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details