Microchip Technology, Inc. 600MHZ Embedded Microprocessor MPU SAM9X60D5MT-I/4FB

Description
IC MPU SAM9X60 600MHZ 233TFBGA Product overview: SAM9X60D5MT-I/4FB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60D5MT-I/4F B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU SAM9X60 600MHZ 233TFBGA Product overview: SAM9X60D5MT-I/4FB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60D5MT-I/4F B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MHZ Embedded Microprocessor MPU - 694-SAM9X60D5MT-I/4FB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHZ Embedded Microprocessor MPU
694-SAM9X60D5MT-I/4FB
600MHZ Embedded Microprocessor MPU 694-SAM9X60D5MT-I/4FB
IC MPU SAM9X60 600MHZ 233TFBGA Product overview: SAM9X60D5MT-I/4FB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60D5MT-I/4F B can be used for catalog matching and distributor lookup.

IC MPU SAM9X60 600MHZ 233TFBGA Product overview: SAM9X60D5MT-I/4FB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60D5MT-I/4FB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 150-SAM9X60D5MT-I/4FBCT-ND - DigiKey
Thief River Falls, MN, United States
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

Buy Now Datasheet
Microprocessors - 150-SAM9X60D5MT-I/4FBDKR-ND - DigiKey
Thief River Falls, MN, United States
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

Buy Now Datasheet
Microprocessors - 150-SAM9X60D5MT-I/4FBTR-ND - DigiKey
Thief River Falls, MN, United States
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261917-SAM9X60D5MT-I/4FB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261917-SAM9X60D5MT-I/4FB
Integrated Circuits (ICs) - Embedded - Microprocessors 1261917-SAM9X60D5MT-I/4FB
Win Source Part Number: 1261917-SAM9X60D5MT- I/4FB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAM9X60 Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz RAM Controllers: LPDDR, LPSDR, DDR2, SDR, SRAM Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (2) USB: USB 2.0 (3) Voltage - I/O: 3.3V Security Features: Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins Package: Tape & Reel Standard Package: 1,000 Package / Case: 233-TFBGA Supplier Device Package: 233-TFBGA (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-SAM9X60D5MT-I/4F BDKR,150-SAM9X60D5MT -I/4FBTR,150-SAM9X60 D5MT-I/4FBCT Base Product Number: SAM9X60

Win Source Part Number: 1261917-SAM9X60D5MT-I/4FB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SAM9X60
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
RAM Controllers: LPDDR, LPSDR, DDR2, SDR, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100Mbps (2)
USB: USB 2.0 (3)
Voltage - I/O: 3.3V
Security Features: Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins
Package: Tape & Reel
Standard Package: 1,000
Package / Case: 233-TFBGA
Supplier Device Package: 233-TFBGA (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-SAM9X60D5MT-I/4FBDKR,150-SAM9X60D5MT-I/4FBTR,150-SAM9X60D5MT-I/4FBCT
Base Product Number: SAM9X60

Buy Now Datasheet
Embedded - Microprocessors - SAM9X60D5MT-I/4FB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SAM9X60D5MT-I/4FB
Embedded - Microprocessors SAM9X60D5MT-I/4FB
IC MPU 600 MHZ EXT MEM SIP

IC MPU 600 MHZ EXT MEM SIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SAM9X60D5MT-I/4FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SAM9X60D5MT-I/4FB
Integrated Circuits (ICs) - Embedded - Microprocessors SAM9X60D5MT-I/4FB
IC MPU SAM9X60 600MHZ 233TFBGA

IC MPU SAM9X60 600MHZ 233TFBGA

Supplier's Site
Microprocessors - SAM9X60D5MT-I/4FB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SAM9X60D5MT-I/4FB
Microprocessors SAM9X60D5MT-I/4FB
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SAM9X60D5MT-I/4FB 150-SAM9X60D5MT-I/4FBCT-ND 1261917-SAM9X60D5MT-I/4FB SAM9X60D5MT-I/4FB SAM9X60D5MT-I/4FB SAM9X60D5MT-I/4FB
Product Name 600MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family SAM9X60 ARM; ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.02 V to 1.21 V 3.3V 3.3V
Package Type Other; Tape & Reel (TR) Other; 233-TFBGA BGA; Other; 233-TFBGA
Pin Count 233 233
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - A80860XP-50 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - A80960HA40 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family i960
Package Type Other; 168-BCPGA
View Details
2 suppliers
350MHZ Embedded Microprocessor MPU - 694-RM5231A-350P-B002 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
5 suppliers