Microchip Technology, Inc. Microprocessors MPL485AT-I/AJA

Description
ARM® Cortex®-M4 Microprocessor IC - 1 Core, 32-Bit 100MHz 121-TFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Microprocessor IC - 1 Core, 32-Bit 100MHz 121-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 150-MPL485AT-I/AJATR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 Microprocessor IC - 1 Core, 32-Bit 100MHz 121-TFBGA (10x10)

ARM® Cortex®-M4 Microprocessor IC - 1 Core, 32-Bit 100MHz 121-TFBGA (10x10)

Buy Now Datasheet
Embedded - Microprocessors - MPL485AT-I/AJA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPL485AT-I/AJA
Embedded - Microprocessors MPL485AT-I/AJA
POWER LINE COM SOC 512K

POWER LINE COM SOC 512K

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPL485AT-I/AJA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPL485AT-I/AJA
Integrated Circuits (ICs) - Embedded - Microprocessors MPL485AT-I/AJA
IC MPU 100MHZ 121TFBGA

IC MPU 100MHZ 121TFBGA

Supplier's Site
Microprocessors - MPL485AT-I/AJA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPL485AT-I/AJA
Microprocessors MPL485AT-I/AJA
ARM® Cortex®-M4 Microprocessor IC - 1 Core, 32-Bit 100MHz 121-TFBGA (10x10)

ARM® Cortex®-M4 Microprocessor IC - 1 Core, 32-Bit 100MHz 121-TFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 150-MPL485AT-I/AJATR-ND MPL485AT-I/AJA MPL485AT-I/AJA MPL485AT-I/AJA
Product Name Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-M4 ARM; ARM® Cortex®-M4 ARM; ARMR CortexR-M4 ARM® Cortex®-M4
Package Type Other; 121-TFBGA BGA; Other; 121-TFBGA
Pin Count 121
Unlock Full Specs
to access all available technical data

Similar Products

8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
600MHZ Embedded Microprocessor MPU - 694-ATSAMA5D44A-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.26 V
Package Type Other; Tray
Clock Speed 528 MHz
View Details
5 suppliers