Microchip Technology, Inc. RF Transmitters - RFPIC12F675H-I/SS RFPIC12F675H-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 210754-RFPIC12F675H- I/SS Packaging: Tube/Rail Applications: RKE, Security Systems Frequency: 850MHz to 950MHz Memory Size: 1024 x 14 Words Flash, 128 x 8 Byte EEPROM, 64 x 8 Byte SRAM Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40 kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2V to 5.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 210754-RFPIC12F675H- I/SS Packaging: Tube/Rail Applications: RKE, Security Systems Frequency: 850MHz to 950MHz Memory Size: 1024 x 14 Words Flash, 128 x 8 Byte EEPROM, 64 x 8 Byte SRAM Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40 kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2V to 5.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - RFPIC12F675H-I/SS - 210754-RFPIC12F675H-I/SS - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - RFPIC12F675H-I/SS
210754-RFPIC12F675H-I/SS
RF Transmitters - RFPIC12F675H-I/SS 210754-RFPIC12F675H-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 210754-RFPIC12F675H- I/SS Packaging: Tube/Rail Applications: RKE, Security Systems Frequency: 850MHz to 950MHz Memory Size: 1024 x 14 Words Flash, 128 x 8 Byte EEPROM, 64 x 8 Byte SRAM Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40 kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2V to 5.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 210754-RFPIC12F675H-I/SS
Packaging: Tube/Rail
Applications: RKE, Security Systems
Frequency: 850MHz to 950MHz
Memory Size: 1024 x 14 Words Flash, 128 x 8 Byte EEPROM, 64 x 8 Byte SRAM
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 40 kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 14mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2V to 5.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 210754-RFPIC12F675H-I/SS
Product Name RF Transmitters - RFPIC12F675H-I/SS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V 16-bit transceiver with 30 Ohm termination resistors; 3-state - 74LVT162245BDGG:11 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
4 suppliers
RF Transmitters - T5754C-6AQJ-66 - 1105158-T5754C-6AQJ-66 - Win Source Electronics
Specs
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Output Power 7.5 dBm
Operating Frequency 429 to 439 MHz
View Details
Wireless Universal Transmitter - RF I/O SW915 - steute
Specs
Output Power 10 dBm
Data Rate 66 kbps
Operating Frequency 915 MHz
View Details