Microchip Technology, Inc. PoE extender to extend the Ethernet network range beyond 100m POE-EXTENDER

Description
With the PoE-extender, you can easily improve the range and placement of your wireless and surveillance networks and therefore the strength of your networks. PD-POE-Extender is a cost-effective way to extend the Ethernet network range beyond 100m, the PoE-extender will deliver both data and power to network devices up to 200m while complying with IEEE PoE and data standards. The PoE-extender has both a PD and a PSE chip inside so both the power and the data may be reliably transmitted beyond 100m. The extender acts as a pass-through with data-repeating capabilities. It can be cascaded to reach up to 500m from the closest datacenter or network closet so you can easily install WLAN APs, IP cameras and access controllers where you need them. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN 60950, GS Mark Per EN 60950
Datasheet
Description
With the PoE-extender, you can easily improve the range and placement of your wireless and surveillance networks and therefore the strength of your networks. PD-POE-Extender is a cost-effective way to extend the Ethernet network range beyond 100m, the PoE-extender will deliver both data and power to network devices up to 200m while complying with IEEE PoE and data standards. The PoE-extender has both a PD and a PSE chip inside so both the power and the data may be reliably transmitted beyond 100m. The extender acts as a pass-through with data-repeating capabilities. It can be cascaded to reach up to 500m from the closest datacenter or network closet so you can easily install WLAN APs, IP cameras and access controllers where you need them. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN 60950, GS Mark Per EN 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PoE extender to extend the Ethernet network range beyond 100m - POE-EXTENDER - Microchip Technology, Inc.
Chandler, AZ, United States
PoE extender to extend the Ethernet network range beyond 100m
POE-EXTENDER
PoE extender to extend the Ethernet network range beyond 100m POE-EXTENDER
With the PoE-extender, you can easily improve the range and placement of your wireless and surveillance networks and therefore the strength of your networks. PD-POE-Extender is a cost-effective way to extend the Ethernet network range beyond 100m, the PoE-extender will deliver both data and power to network devices up to 200m while complying with IEEE PoE and data standards. The PoE-extender has both a PD and a PSE chip inside so both the power and the data may be reliably transmitted beyond 100m. The extender acts as a pass-through with data-repeating capabilities. It can be cascaded to reach up to 500m from the closest datacenter or network closet so you can easily install WLAN APs, IP cameras and access controllers where you need them. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN 60950, GS Mark Per EN 60950

With the PoE-extender, you can easily improve the range and placement of your wireless and surveillance networks and therefore the strength of your networks. PD-POE-Extender is a cost-effective way to extend the Ethernet network range beyond 100m, the PoE-extender will deliver both data and power to network devices up to 200m while complying with IEEE PoE and data standards. The PoE-extender has both a PD and a PSE chip inside so both the power and the data may be reliably transmitted beyond 100m. The extender acts as a pass-through with data-repeating capabilities. It can be cascaded to reach up to 500m from the closest datacenter or network closet so you can easily install WLAN APs, IP cameras and access controllers where you need them.

Additional Features

  • Number of ports: 1
  • PoE output: 30W
  • Data rates: 10/100/1000 Mbps
  • Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE
  • EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI
  • Safety: UL/cUL Per EN 60950, GS Mark Per EN 60950
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number POE-EXTENDER
Product Name PoE extender to extend the Ethernet network range beyond 100m
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-5195-1-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 2.8 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers