Microchip Technology, Inc. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69101ILQ-13155TR PD69101ILQ-13155TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 888813-PD69101ILQ-13 155TR Operating Temperature Range: -40°C ~ 85°C Features: Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x5) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PD69101 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 888813-PD69101ILQ-13 155TR Operating Temperature Range: -40°C ~ 85°C Features: Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x5) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PD69101 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69101ILQ-13155TR - PD69101ILQ-13155TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69101ILQ-13155TR
PD69101ILQ-13155TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69101ILQ-13155TR PD69101ILQ-13155TR
Manufacturer: Microchip Technology Win Source Part Number: 888813-PD69101ILQ-13 155TR Operating Temperature Range: -40°C ~ 85°C Features: Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x5) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PD69101 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 888813-PD69101ILQ-13155TR
Operating Temperature Range: -40°C ~ 85°C
Features: Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x5)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PD69101
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - PD69101ILQ-13155TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
PD69101ILQ-13155TR
PMIC - Power Over Ethernet (PoE) Controllers PD69101ILQ-13155TR
IC POE CNTRL 1 CHANNEL 24QFN

IC POE CNTRL 1 CHANNEL 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - PD69101ILQ-13155TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
PD69101ILQ-13155TR
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers PD69101ILQ-13155TR
IC POE CNTRL 1 CHANNEL 24QFN

IC POE CNTRL 1 CHANNEL 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number PD69101ILQ-13155TR PD69101ILQ-13155TR PD69101ILQ-13155TR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69101ILQ-13155TR PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-4364-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 44 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD39208ILQ-TR-LEDKR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 44 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers