L-com, Inc. EtherWAN Device Server 1 -10/100TX to 1 -RS232/422/485 (-10 to +60C) SE5101-00B

Description
EtherWAN offers an Industrial version of its popular single port RS232/422/485 to Ethernet Device Server for converting legacy RS232/422/485 to Ethernet. The SE5101-00B Equipped with 2KV optical isolation protection and 15KV ESD surge protection of serial interfaces and can be used in temperatures ranges from -10°C to 60°C (14°F to 140°F). Features Used to convert RS232/422/485 to Ethernet IP 2KV optical isolation protection and 15KV ESD surge protection Input Voltage: 12 to 32VDC DIN rail mounting CE Mark Class A, FCC Part 15 Class A, VCCI Class A Application Industrial Ethernet Automation Process networks
Description
EtherWAN offers an Industrial version of its popular single port RS232/422/485 to Ethernet Device Server for converting legacy RS232/422/485 to Ethernet. The SE5101-00B Equipped with 2KV optical isolation protection and 15KV ESD surge protection of serial interfaces and can be used in temperatures ranges from -10°C to 60°C (14°F to 140°F). Features Used to convert RS232/422/485 to Ethernet IP 2KV optical isolation protection and 15KV ESD surge protection Input Voltage: 12 to 32VDC DIN rail mounting CE Mark Class A, FCC Part 15 Class A, VCCI Class A Application Industrial Ethernet Automation Process networks

Suppliers

Company
Product
Description
Supplier Links
EtherWAN Device Server 1 -10/100TX to 1 -RS232/422/485 (-10 to +60C) - SE5101-00B - L-com, Inc.
North Andover, MA, United States
EtherWAN Device Server 1 -10/100TX to 1 -RS232/422/485 (-10 to +60C)
SE5101-00B
EtherWAN Device Server 1 -10/100TX to 1 -RS232/422/485 (-10 to +60C) SE5101-00B
EtherWAN offers an Industrial version of its popular single port RS232/422/485 to Ethernet Device Server for converting legacy RS232/422/485 to Ethernet. The SE5101-00B Equipped with 2KV optical isolation protection and 15KV ESD surge protection of serial interfaces and can be used in temperatures ranges from -10°C to 60°C (14°F to 140°F). Features Used to convert RS232/422/485 to Ethernet IP 2KV optical isolation protection and 15KV ESD surge protection Input Voltage: 12 to 32VDC DIN rail mounting CE Mark Class A, FCC Part 15 Class A, VCCI Class A Application Industrial Ethernet Automation Process networks

EtherWAN offers an Industrial version of its popular single port RS232/422/485 to Ethernet Device Server for converting legacy RS232/422/485 to Ethernet. The SE5101-00B Equipped with 2KV optical isolation protection and 15KV ESD surge protection of serial interfaces and can be used in temperatures ranges from -10°C to 60°C (14°F to 140°F).

Features

  • Used to convert RS232/422/485 to Ethernet IP
  • 2KV optical isolation protection and 15KV ESD surge protection
  • Input Voltage: 12 to 32VDC
  • DIN rail mounting
  • CE Mark Class A, FCC Part 15 Class A, VCCI Class A

Application

  • Industrial Ethernet
  • Automation
  • Process networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number SE5101-00B
Product Name EtherWAN Device Server 1 -10/100TX to 1 -RS232/422/485 (-10 to +60C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3453B-B02-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details