Microchip Technology, Inc. Outdoor PoE lightning surge protector OUTDOOR-SURGE-PROTECTOR

Description
The PD-OUT-SP11 is a high quality surge protection device designed to protect indoor Ethernet networks from lighting that may come from outdoor environment through the Ethernet cable. The product is enclosed in a metal weatherproof enclosure, meeting IP66. It can be easily mounted on a wall or a pole. The SP device can be installed before the cable enters the building to protect the indoor network or immediately adjacent to the wall- or pole-mounted outdoor device (i.e. WLAN AP, IP Camera, etc.). Additional Features Supports data rates of up to 1Gbps Protects up to 10KV surge All eight lines protected including PoE Waterproof—IP66 rated
Datasheet
Description
The PD-OUT-SP11 is a high quality surge protection device designed to protect indoor Ethernet networks from lighting that may come from outdoor environment through the Ethernet cable. The product is enclosed in a metal weatherproof enclosure, meeting IP66. It can be easily mounted on a wall or a pole. The SP device can be installed before the cable enters the building to protect the indoor network or immediately adjacent to the wall- or pole-mounted outdoor device (i.e. WLAN AP, IP Camera, etc.). Additional Features Supports data rates of up to 1Gbps Protects up to 10KV surge All eight lines protected including PoE Waterproof—IP66 rated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor PoE lightning surge protector - OUTDOOR-SURGE-PROTECTOR - Microchip Technology, Inc.
Chandler, AZ, United States
Outdoor PoE lightning surge protector
OUTDOOR-SURGE-PROTECTOR
Outdoor PoE lightning surge protector OUTDOOR-SURGE-PROTECTOR
The PD-OUT-SP11 is a high quality surge protection device designed to protect indoor Ethernet networks from lighting that may come from outdoor environment through the Ethernet cable. The product is enclosed in a metal weatherproof enclosure, meeting IP66. It can be easily mounted on a wall or a pole. The SP device can be installed before the cable enters the building to protect the indoor network or immediately adjacent to the wall- or pole-mounted outdoor device (i.e. WLAN AP, IP Camera, etc.). Additional Features Supports data rates of up to 1Gbps Protects up to 10KV surge All eight lines protected including PoE Waterproof—IP66 rated

The PD-OUT-SP11 is a high quality surge protection device designed to protect indoor Ethernet networks from lighting that may come from outdoor environment through the Ethernet cable. The product is enclosed in a metal weatherproof enclosure, meeting IP66. It can be easily mounted on a wall or a pole. The SP device can be installed before the cable enters the building to protect the indoor network or immediately adjacent to the wall- or pole-mounted outdoor device (i.e. WLAN AP, IP Camera, etc.).

Additional Features

  • Supports data rates of up to 1Gbps
  • Protects up to 10KV surge
  • All eight lines protected including PoE
  • Waterproof—IP66 rated
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number OUTDOOR-SURGE-PROTECTOR
Product Name Outdoor PoE lightning surge protector
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3453B-B02-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Power over Ethernet (PoE) - 5073-POE-PTE201-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Data Rate 10 to 1000 Mbps
View Details