L-com, Inc. RS232/422/485 Fiber Modem FRM220-SERIAL-ST002

Description
The FRM220-Serial/485 provides a fiber converter solution to extend asynchronous RS485 or RS232 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The converter is equipped with multiple interface circuts for connection to RS232 or RS485/422 (2 or 4 wire, full or half duplex). The FRM220-Serial secures data transmission over EMI resistant fiber at speeds up to 460kbps for RS232 or up to 1024kbps for RS485/422. When the FRM220-Serial/485 card is placed in the FRM220 rack with SNMP management, in-band management allows veiwing the card and remote converter's status, type, version, fiber link status, data link status and alarms. Both card and remote can be configured to enable or disable the port, reset the port and set the interface type. Features Provides a maximum distance of 120km for long range data needs. Allows for fast, reliable serial conversion over fiber. Flexible use for RS232 and 422/485. Application High EMI enviroments Long distance network needs Serial networks
Description
The FRM220-Serial/485 provides a fiber converter solution to extend asynchronous RS485 or RS232 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The converter is equipped with multiple interface circuts for connection to RS232 or RS485/422 (2 or 4 wire, full or half duplex). The FRM220-Serial secures data transmission over EMI resistant fiber at speeds up to 460kbps for RS232 or up to 1024kbps for RS485/422. When the FRM220-Serial/485 card is placed in the FRM220 rack with SNMP management, in-band management allows veiwing the card and remote converter's status, type, version, fiber link status, data link status and alarms. Both card and remote can be configured to enable or disable the port, reset the port and set the interface type. Features Provides a maximum distance of 120km for long range data needs. Allows for fast, reliable serial conversion over fiber. Flexible use for RS232 and 422/485. Application High EMI enviroments Long distance network needs Serial networks

Suppliers

Company
Product
Description
Supplier Links
RS232/422/485 Fiber Modem - FRM220-SERIAL-ST002 - L-com, Inc.
North Andover, MA, United States
RS232/422/485 Fiber Modem
FRM220-SERIAL-ST002
RS232/422/485 Fiber Modem FRM220-SERIAL-ST002
The FRM220-Serial/485 provides a fiber converter solution to extend asynchronous RS485 or RS232 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The converter is equipped with multiple interface circuts for connection to RS232 or RS485/422 (2 or 4 wire, full or half duplex). The FRM220-Serial secures data transmission over EMI resistant fiber at speeds up to 460kbps for RS232 or up to 1024kbps for RS485/422. When the FRM220-Serial/485 card is placed in the FRM220 rack with SNMP management, in-band management allows veiwing the card and remote converter's status, type, version, fiber link status, data link status and alarms. Both card and remote can be configured to enable or disable the port, reset the port and set the interface type. Features Provides a maximum distance of 120km for long range data needs. Allows for fast, reliable serial conversion over fiber. Flexible use for RS232 and 422/485. Application High EMI enviroments Long distance network needs Serial networks

The FRM220-Serial/485 provides a fiber converter solution to extend asynchronous RS485 or RS232 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The converter is equipped with multiple interface circuts for connection to RS232 or RS485/422 (2 or 4 wire, full or half duplex). The FRM220-Serial secures data transmission over EMI resistant fiber at speeds up to 460kbps for RS232 or up to 1024kbps for RS485/422. When the FRM220-Serial/485 card is placed in the FRM220 rack with SNMP management, in-band management allows veiwing the card and remote converter's status, type, version, fiber link status, data link status and alarms. Both card and remote can be configured to enable or disable the port, reset the port and set the interface type.

Features

  • Provides a maximum distance of 120km for long range data needs.
  • Allows for fast, reliable serial conversion over fiber.
  • Flexible use for RS232 and 422/485.

Application

  • High EMI enviroments
  • Long distance network needs
  • Serial networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number FRM220-SERIAL-ST002
Product Name RS232/422/485 Fiber Modem
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - PD70201ILQCT-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 0.0 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details