Silicon Labs PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-A-GM SI3402-A-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 810815-SI3402-A-GM Packaging: Tray Type: Controller (PD) Power - Max: 15W Current - Supply: 2mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Part Status: Obsolete (End Of Life) Auxiliary Sense: No Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 57V Part Number Series: SI3402
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 810815-SI3402-A-GM Packaging: Tray Type: Controller (PD) Power - Max: 15W Current - Supply: 2mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Part Status: Obsolete (End Of Life) Auxiliary Sense: No Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 57V Part Number Series: SI3402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-A-GM - SI3402-A-GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-A-GM
SI3402-A-GM
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-A-GM SI3402-A-GM
Manufacturer: Silicon Labs Win Source Part Number: 810815-SI3402-A-GM Packaging: Tray Type: Controller (PD) Power - Max: 15W Current - Supply: 2mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Part Status: Obsolete (End Of Life) Auxiliary Sense: No Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 57V Part Number Series: SI3402

Manufacturer: Silicon Labs
Win Source Part Number: 810815-SI3402-A-GM
Packaging: Tray
Type: Controller (PD)
Power - Max: 15W
Current - Supply: 2mA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Part Status: Obsolete (End Of Life)
Auxiliary Sense: No
Supplier Device Package: 20-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.8V ~ 57V
Part Number Series: SI3402

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number SI3402-A-GM
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-A-GM
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1839-5-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
1port, 15.4W,IEEE 802.3af indoor PoE midspan - PD-3501G - Microchip Technology, Inc.
Specs
Ports 1
Data Rate 1000 Mbps
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details