ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)
IC MPU SAMA5D4 600MHZ 361TFBGA Product overview: ATSAMA5D44A-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D44A-CU can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128KB ROM 361TFBGA
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)
A5 PROCESSOR, 600MHZ, CMOS, PBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | ATSAMA5D44A-CU-ND | 694-ATSAMA5D44A-CU | ATSAMA5D44A-CU | ATSAMA5D44A-CU | ATSAMA5D44A-CU |
| Product Name | Microprocessors | 600MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM® Cortex®-A5 | ARM; ARM® Cortex®-A5 | ARM® Cortex®-A5 | ARM; ARMR CortexR-A5 | |
| Supply Voltage | 1.2V; 1.8V; 3.3V | 1.26 V | |||
| Package Type | Other; 361-TFBGA | Other; Tray | BGA; Other; 361-TFBGA |