Texas Instruments Embedded Microprocessor MPU 3530ECBCAMERCURY

Description
Applications Processor 515-POP-FCBGA 0 to 0 Product overview: 3530ECBCAMERCURY from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-3530ECBCAMERCURY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Applications Processor 515-POP-FCBGA 0 to 0 Product overview: 3530ECBCAMERCURY from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-3530ECBCAMERCURY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-3530ECBCAMERCURY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-3530ECBCAMERCURY
Embedded Microprocessor MPU 694-3530ECBCAMERCURY
Applications Processor 515-POP-FCBGA 0 to 0 Product overview: 3530ECBCAMERCURY from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-3530ECBCAMERCURY can be used for catalog matching and distributor lookup.

Applications Processor 515-POP-FCBGA 0 to 0 Product overview: 3530ECBCAMERCURY from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-3530ECBCAMERCURY can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - 3530ECBCAMERCURY - 763372-3530ECBCAMERCURY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 3530ECBCAMERCURY
763372-3530ECBCAMERCURY
Embedded - Embedded - Microprocessors - 3530ECBCAMERCURY 763372-3530ECBCAMERCURY
Manufacturer: Texas Instruments Win Source Part Number: 763372-3530ECBCAMERC URY Series: * Family Name: 3530ECBCAMERCURY Categories: Integrated Circuits (ICs) Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 763372-3530ECBCAMERCURY
Series: *
Family Name: 3530ECBCAMERCURY
Categories: Integrated Circuits (ICs)
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - 3530ECBCAMERCURY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
3530ECBCAMERCURY
Integrated Circuits (ICs) - Embedded - Microprocessors 3530ECBCAMERCURY
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site
Microprocessors - 3530ECBCAMERCURY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
3530ECBCAMERCURY
Microprocessors 3530ECBCAMERCURY
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14)

Buy Now
Embedded - Microprocessors - 3530ECBCAMERCURY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
3530ECBCAMERCURY
Embedded - Microprocessors 3530ECBCAMERCURY
IC PROCESSOR APPL SPEC 515FCBGA

IC PROCESSOR APPL SPEC 515FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-3530ECBCAMERCURY 763372-3530ECBCAMERCURY 3530ECBCAMERCURY 3530ECBCAMERCURY 3530ECBCAMERCURY
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - 3530ECBCAMERCURY Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5718BABCXEAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM1808BZCED4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details