Microchip Technology, Inc. RF Transmitters - MICRF104BMTR MICRF104BMTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 058915-MICRF104BMTR Packaging: Reel - TR Applications: RKE Frequency: 300MHz to 470MHz Power - Output: -2dBm Data Interface: PCB, Surface Mount Data Rate (Max): 20 kbps Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 12mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.8 V to 4 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058915-MICRF104BMTR Packaging: Reel - TR Applications: RKE Frequency: 300MHz to 470MHz Power - Output: -2dBm Data Interface: PCB, Surface Mount Data Rate (Max): 20 kbps Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 12mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.8 V to 4 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - MICRF104BMTR - 058915-MICRF104BMTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - MICRF104BMTR
058915-MICRF104BMTR
RF Transmitters - MICRF104BMTR 058915-MICRF104BMTR
Manufacturer: Microchip Technology Win Source Part Number: 058915-MICRF104BMTR Packaging: Reel - TR Applications: RKE Frequency: 300MHz to 470MHz Power - Output: -2dBm Data Interface: PCB, Surface Mount Data Rate (Max): 20 kbps Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 12mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.8 V to 4 V

Manufacturer: Microchip Technology
Win Source Part Number: 058915-MICRF104BMTR
Packaging: Reel - TR
Applications: RKE
Frequency: 300MHz to 470MHz
Power - Output: -2dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 20 kbps
Modulation or Protocol: ASK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 12mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.8 V to 4 V

Buy Now Datasheet
Rf Transmitter - 871-MICRF104BMTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Transmitter
871-MICRF104BMTR
Rf Transmitter 871-MICRF104BMTR
IC ASK TRANSMITTER UHF 14SOIC Product overview: MICRF104BMTR from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF104BMTR can be used for catalog matching and distributor lookup.

IC ASK TRANSMITTER UHF 14SOIC Product overview: MICRF104BMTR from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF104BMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transmitters RF Transmitters
Product Number 058915-MICRF104BMTR 871-MICRF104BMTR
Product Name RF Transmitters - MICRF104BMTR Rf Transmitter
Operating Temperature 0.0 to 85.0 C (32.0 to 185.0 F)
Output Power -2 dBm
Operating Frequency 300 to 470 MHz
Supply Voltage 1.8 to 4 volts
Applications RKE
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V octal transceiver with direction pin; 3-state - 74LVT245BQ,115 - Nexperia B.V.
Specs
Package Type SOT764-1 SOT764-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
4 suppliers
Wireless Universal Transmitter - RF 96 ST SW915-NET - steute
Specs
Operating Temperature -20.0 to 65.0 C (-4.0 to 149.0 F)
Output Power 10 dBm
Data Rate 66 kbps
View Details
928MHZ Rf Transmitter - 871-ATA8403C-6AQY 66 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RKE, Remote Control Systems
Package Type Tape & Reel (TR)
RF Modulation ASK, FSK
View Details
3 suppliers