RF TX IC FSK 310/433MHZ 14TSSOP Product overview: PIC12LF1840T39A-I/ST
Manufacturer: Microchip Technology
Win Source Part Number: 845528-PIC12LF1840T3
Series: PIC®
Features: RF Transmitter Antenna
Package: Tube
Family Name: PIC12LF1840
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
"RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"
RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)
RF TX IC FSK 310/433MHZ 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 871-PIC12LF1840T39A-I/ST | 845528-PIC12LF1840T39A-I/ST | PIC12LF1840T39A-I/ST-ND | PIC12LF1840T39A-I/ST | PIC12LF1840T39A-I/ST |
| Product Name | 433MHZ Rf Transmitter | RF Transmitters - PIC12LF1840T39A-I/ST | RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Package Type | Tube | Surface Mount; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 14-TSSOP (0.173\", 4.40mm Width) | ||
| RF Modulation | FSK, OOK | On-Off Keyed; Frequency Shift Key | |||
| Features | RoHS | Antenna Connector | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |