RF Transmitter ASK, OOK 800MHz ~ 1GHz -3dBm 115kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | MICRF103YM TR |
| Product Name | RF Transmitters |
| Package Type | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Output Power | -3 dBm |