Microchip Technology, Inc. Sub-GHz RF Transmitter ATA8710

Description
Monolithic RF Transmitter IC for the Sub-GHz smart RF markets, providing lowest power consumption, high sensitivity and high output power. Industrial and consumer applications include RF remote control such as garage door openers, smart metering, home automation and building security systems. The device's superior RF power management capabilities enable an extremely low current consumption. This permits the use of smaller batteries to realize miniature designs, which is a key criteria for battery operated applications. The ATA8710 supports OOK/ASK/FSK modulation and has a user configurable output power of -12dBm to +14.5dBm that is programmable in 0.4-dB steps. The ATA8710 combines RF functionality with a proven Microchip AVR® microcontroller core. Configuration via the EEPROM enables quick and seamless adaptation to the individual application needs. Programming is done via the SPI - even on-the-fly during operation. In addition to FLASH memory for application-specific software needs a software library is included in ROM. For product comparison, please consider: ATA8510 Additional Features On-chip AVR 20k flash EEPROM Temp Sensor LDO CRC AVR® microcontroller core with 1Kbyte SRAM and 24Kbyte RF library in firmware (ROM) Programmable output power –12dBm to +14.5dBm (0.4dB step)
Description
Monolithic RF Transmitter IC for the Sub-GHz smart RF markets, providing lowest power consumption, high sensitivity and high output power. Industrial and consumer applications include RF remote control such as garage door openers, smart metering, home automation and building security systems. The device's superior RF power management capabilities enable an extremely low current consumption. This permits the use of smaller batteries to realize miniature designs, which is a key criteria for battery operated applications. The ATA8710 supports OOK/ASK/FSK modulation and has a user configurable output power of -12dBm to +14.5dBm that is programmable in 0.4-dB steps. The ATA8710 combines RF functionality with a proven Microchip AVR® microcontroller core. Configuration via the EEPROM enables quick and seamless adaptation to the individual application needs. Programming is done via the SPI - even on-the-fly during operation. In addition to FLASH memory for application-specific software needs a software library is included in ROM. For product comparison, please consider: ATA8510 Additional Features On-chip AVR 20k flash EEPROM Temp Sensor LDO CRC AVR® microcontroller core with 1Kbyte SRAM and 24Kbyte RF library in firmware (ROM) Programmable output power –12dBm to +14.5dBm (0.4dB step)

Suppliers

Company
Product
Description
Supplier Links
Sub-GHz RF Transmitter - ATA8710 - Microchip Technology, Inc.
Chandler, AZ, United States
Sub-GHz RF Transmitter
ATA8710
Sub-GHz RF Transmitter ATA8710
Monolithic RF Transmitter IC for the Sub-GHz smart RF markets, providing lowest power consumption, high sensitivity and high output power. Industrial and consumer applications include RF remote control such as garage door openers, smart metering, home automation and building security systems. The device's superior RF power management capabilities enable an extremely low current consumption. This permits the use of smaller batteries to realize miniature designs, which is a key criteria for battery operated applications. The ATA8710 supports OOK/ASK/FSK modulation and has a user configurable output power of -12dBm to +14.5dBm that is programmable in 0.4-dB steps. The ATA8710 combines RF functionality with a proven Microchip AVR® microcontroller core. Configuration via the EEPROM enables quick and seamless adaptation to the individual application needs. Programming is done via the SPI - even on-the-fly during operation. In addition to FLASH memory for application-specific software needs a software library is included in ROM. For product comparison, please consider: ATA8510 Additional Features On-chip AVR 20k flash EEPROM Temp Sensor LDO CRC AVR® microcontroller core with 1Kbyte SRAM and 24Kbyte RF library in firmware (ROM) Programmable output power –12dBm to +14.5dBm (0.4dB step)

Monolithic RF Transmitter IC for the Sub-GHz smart RF markets, providing lowest power consumption, high sensitivity and high output power. Industrial and consumer applications include RF remote control such as garage door openers, smart metering, home automation and building security systems.

The device's superior RF power management capabilities enable an extremely low current consumption. This permits the use of smaller batteries to realize miniature designs, which is a key criteria for battery operated applications.

The ATA8710 supports OOK/ASK/FSK modulation and has a user configurable output power of -12dBm to +14.5dBm that is programmable in 0.4-dB steps.

The ATA8710 combines RF functionality with a proven Microchip AVR® microcontroller core. Configuration via the EEPROM enables quick and seamless adaptation to the individual application needs. Programming is done via the SPI - even on-the-fly during operation. In addition to FLASH memory for application-specific software needs a software library is included in ROM.

For product comparison, please consider: ATA8510

Additional Features

  • On-chip AVR
  • 20k flash
  • EEPROM
  • Temp Sensor
  • LDO
  • CRC
  • AVR® microcontroller core with 1Kbyte SRAM and 24Kbyte RF library in firmware (ROM)
  • Programmable output power –12dBm to +14.5dBm (0.4dB step)
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transmitters
Product Number ATA8710
Product Name Sub-GHz RF Transmitter
Operating Frequency 310 to 956 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16-bit bus transceiver with 30 Ohm series termination resistors; 3-state - 74ABTH162245ADGG,1 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
RF Transmitters - ATA8402C-6AQY-66TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Applications RKE, Remote Control Systems
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
RF Modulation Amplitude Shift Key; Frequency Shift Key
View Details
4 suppliers
Wireless Universal Transmitter - RF 96 ST SW868 - steute
Specs
Output Power 13.98 dBm
Data Rate 66 kbps
Operating Frequency 868 MHz
View Details