Microchip Technology, Inc. 440MHZ Rf Receiver MICRF022YM-FS48

Description
RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022YM-FS48 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022YM-FS48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022YM-FS48 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022YM-FS48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF022YM-FS48
440MHZ Rf Receiver 870-MICRF022YM-FS48
RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022YM-FS48 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022YM-FS48 can be used for catalog matching and distributor lookup.

RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022YM-FS48 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022YM-FS48 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF022YM-FS48 - 099901-MICRF022YM-FS48 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF022YM-FS48
099901-MICRF022YM-FS48
RF Receivers - MICRF022YM-FS48 099901-MICRF022YM-FS48
Manufacturer: Microchip Technology Win Source Part Number: 099901-MICRF022YM-FS 48 Packaging: Tube/Rail Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -97dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 099901-MICRF022YM-FS48
Packaging: Tube/Rail
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -97dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 2.2mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now Datasheet
RF and Wireless - RF Receivers - MICRF022YM-FS48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF022YM-FS48
RF and Wireless - RF Receivers MICRF022YM-FS48
RF RX ASK/OOK 300-440MHZ 8SOIC

RF RX ASK/OOK 300-440MHZ 8SOIC

Supplier's Site
RF Receivers - MICRF022YM-FS48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF022YM-FS48
RF Receivers MICRF022YM-FS48
- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-MICRF022YM-FS48 099901-MICRF022YM-FS48 MICRF022YM-FS48 MICRF022YM-FS48
Product Name 440MHZ Rf Receiver RF Receivers - MICRF022YM-FS48 RF and Wireless - RF Receivers RF Receivers
Applications RKE RKE
Package Type Tube 8-SOIC Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Communication Interface PCB, Surface Mount
RF Modulation ASK, OOK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-418-RM - Quarktwin Technology Ltd.
Specs
Package Type 7-SIP Module
Features RoHS
Operating Temperature -10.0 to 50.0 C (14.0 to 122.0 F)
View Details
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details