Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 74HC245DB,112

Description
Manufacturer: NXP Win Source Part Number: 908217-74HC245DB,112 Series: 74HC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC245 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 908217-74HC245DB,112 Series: 74HC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC245 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112
908217-74HC245DB,112
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 908217-74HC245DB,112
Manufacturer: NXP Win Source Part Number: 908217-74HC245DB,112 Series: 74HC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC245 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 908217-74HC245DB,112
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC245
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 908217-74HC245DB,112
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details