Microchip Technology, Inc. RF Receivers - MICRF010YM MICRF010YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 037168-MICRF010YM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Data Rate (Max): 2 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037168-MICRF010YM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Data Rate (Max): 2 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF010YM - 037168-MICRF010YM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF010YM
037168-MICRF010YM
RF Receivers - MICRF010YM 037168-MICRF010YM
Manufacturer: Microchip Technology Win Source Part Number: 037168-MICRF010YM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Data Rate (Max): 2 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037168-MICRF010YM
Packaging: Tube/Rail
Features: Automatic Tuning
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -104dBm
Data Rate (Max): 2 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 2.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF010YM
440MHZ Rf Receiver 870-MICRF010YM
RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF010YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF010YM can be used for catalog matching and distributor lookup.

RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF010YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF010YM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - MICRF010YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF010YM
RF and Wireless - RF Receivers MICRF010YM
RF RX ASK/OOK 300-440MHZ 8SOIC

RF RX ASK/OOK 300-440MHZ 8SOIC

Supplier's Site
Rf Receiver, 300-440Mhz, Soic-8 Microchip - 51AK9148 - Newark, An Avnet Company
Chicago, IL, United States
Rf Receiver, 300-440Mhz, Soic-8 Microchip
51AK9148
Rf Receiver, 300-440Mhz, Soic-8 Microchip 51AK9148
RF RECEIVER, 300-440MHZ, SOIC-8

RF RECEIVER, 300-440MHZ, SOIC-8

Supplier's Site
RF Receivers - MICRF010YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF010YM
RF Receivers MICRF010YM
QwikRadio® RF Receiver ASK, OOK 300MHz ~ 440MHz -104dBm 2kbps PCB, Surface Mount 8-SOIC

QwikRadio® RF Receiver ASK, OOK 300MHz ~ 440MHz -104dBm 2kbps PCB, Surface Mount 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 037168-MICRF010YM 870-MICRF010YM MICRF010YM 51AK9148 MICRF010YM
Product Name RF Receivers - MICRF010YM 440MHZ Rf Receiver RF and Wireless - RF Receivers Rf Receiver, 300-440Mhz, Soic-8 Microchip RF Receivers
Package Type 8-SOIC Tube Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -104 dBm -104 dBm -104 dBm
Operating Frequency 300 to 440 MHz 300 to 440 MHz 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts 4.75 to 5.5 volts 5.5 to 4.75 volts 4.75 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3237EIA-T - 920769-ICL3237EIA-T - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Wireless Receiver - RF RxT EN868-USB - steute
Specs
Operating Frequency 868 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ATA663254-GAQW - 803806-ATA663254-GAQW - Win Source Electronics
Specs
Package Type Surface Mount
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
Supply Voltage 5 to 40 volts
View Details
2 suppliers