Microchip Technology, Inc. RF Receivers - MICRF022BM-FS12 MICRF022BM-FS12

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077316-MICRF022BM-F S12 Packaging: Tube/Rail Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -97dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077316-MICRF022BM-F S12 Packaging: Tube/Rail Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -97dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF022BM-FS12 - 1077316-MICRF022BM-FS12 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF022BM-FS12
1077316-MICRF022BM-FS12
RF Receivers - MICRF022BM-FS12 1077316-MICRF022BM-FS12
Manufacturer: Microchip Technology Win Source Part Number: 1077316-MICRF022BM-F S12 Packaging: Tube/Rail Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -97dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077316-MICRF022BM-FS12
Packaging: Tube/Rail
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -97dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 2.2mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
440MHZ Rf Receiver - 870-MICRF022BM-FS12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF022BM-FS12
440MHZ Rf Receiver 870-MICRF022BM-FS12
IC RECEIVER ASK 300-440MHZ 8SOIC Product overview: MICRF022BM-FS12 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022BM-FS12 can be used for catalog matching and distributor lookup.

IC RECEIVER ASK 300-440MHZ 8SOIC Product overview: MICRF022BM-FS12 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022BM-FS12 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF022BM-FS12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF022BM-FS12
RF Receivers MICRF022BM-FS12
- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

Buy Now
RF Receivers - MICRF022BM-FS12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF022BM-FS12
RF Receivers MICRF022BM-FS12
- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1077316-MICRF022BM-FS12 870-MICRF022BM-FS12 MICRF022BM-FS12
Product Name RF Receivers - MICRF022BM-FS12 440MHZ Rf Receiver RF Receivers
Package Type 8-SOIC Tube/Rail Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -97 dBm -97 dBm
Operating Frequency 300 to 440 MHz 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts 4.75 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162646CTPAC - 867617-CY74FCT162646CTPAC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details