Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162646CTPAC CY74FCT162646CTPAC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867617-CY74FCT162646 CTPAC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP Package: Bulk Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867617-CY74FCT162646 CTPAC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP Package: Bulk Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162646CTPAC - 867617-CY74FCT162646CTPAC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162646CTPAC
867617-CY74FCT162646CTPAC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162646CTPAC 867617-CY74FCT162646CTPAC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867617-CY74FCT162646 CTPAC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP Package: Bulk Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867617-CY74FCT162646CTPAC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP
Package: Bulk
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 867617-CY74FCT162646CTPAC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162646CTPAC
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADN4693EBRZ-RL7 - 910586-ADN4693EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details