Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXCC KSZ9031MNXCC

Description
Manufacturer: Microchip Technology Win Source Part Number: 851785-KSZ9031MNXCC Features: 4/4 Transceiver Full Ethernet 64-QFN (8x8) Package: Tray Family Name: KSZ9031 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 851785-KSZ9031MNXCC Features: 4/4 Transceiver Full Ethernet 64-QFN (8x8) Package: Tray Family Name: KSZ9031 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXCC - 851785-KSZ9031MNXCC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXCC
851785-KSZ9031MNXCC
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXCC 851785-KSZ9031MNXCC
Manufacturer: Microchip Technology Win Source Part Number: 851785-KSZ9031MNXCC Features: 4/4 Transceiver Full Ethernet 64-QFN (8x8) Package: Tray Family Name: KSZ9031 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 851785-KSZ9031MNXCC
Features: 4/4 Transceiver Full Ethernet 64-QFN (8x8)
Package: Tray
Family Name: KSZ9031
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ9031MNXCC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9031MNXCC
Drivers, Receivers, Transceivers KSZ9031MNXCC
4/4 Transceiver Full Ethernet 64-QFN (8x8)

4/4 Transceiver Full Ethernet 64-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851785-KSZ9031MNXCC KSZ9031MNXCC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXCC Drivers, Receivers, Transceivers
Package Type Surface Mount; 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details
Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details