Microchip Technology, Inc. RF Receivers - MICRF011BM MICRF011BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077315-MICRF011BM Packaging: Tube/Rail Features: Automatic Tuning Applications: Garage Openers Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -103dBm Data Rate (Max): 10 kbps Modulation or Protocol: OOK Current - Receiving: 2.4mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077315-MICRF011BM Packaging: Tube/Rail Features: Automatic Tuning Applications: Garage Openers Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -103dBm Data Rate (Max): 10 kbps Modulation or Protocol: OOK Current - Receiving: 2.4mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF011BM - 1077315-MICRF011BM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF011BM
1077315-MICRF011BM
RF Receivers - MICRF011BM 1077315-MICRF011BM
Manufacturer: Microchip Technology Win Source Part Number: 1077315-MICRF011BM Packaging: Tube/Rail Features: Automatic Tuning Applications: Garage Openers Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -103dBm Data Rate (Max): 10 kbps Modulation or Protocol: OOK Current - Receiving: 2.4mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077315-MICRF011BM
Packaging: Tube/Rail
Features: Automatic Tuning
Applications: Garage Openers
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -103dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: OOK
Current - Receiving: 2.4mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
300MHZ 440MHZ Rf Receiver
870-MICRF011BM
300MHZ 440MHZ Rf Receiver 870-MICRF011BM
RF RCVR OOK 300MHZ-440MHZ 14SOIC Product overview: MICRF011BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF011BM can be used for catalog matching and distributor lookup.

RF RCVR OOK 300MHZ-440MHZ 14SOIC Product overview: MICRF011BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF011BM can be used for catalog matching and distributor lookup.

Supplier's Site
RF and Wireless - RF Receivers - MICRF011BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF011BM
RF and Wireless - RF Receivers MICRF011BM
RF RCVR OOK 300MHZ-440MHZ 14SOIC

RF RCVR OOK 300MHZ-440MHZ 14SOIC

Supplier's Site
RF Receivers - MICRF011BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF011BM
RF Receivers MICRF011BM
- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-SOIC

- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-SOIC

Buy Now Datasheet
RF Receivers - MICRF011BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF011BM
RF Receivers MICRF011BM
- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-SOIC

- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1077315-MICRF011BM 870-MICRF011BM MICRF011BM MICRF011BM
Product Name RF Receivers - MICRF011BM 300MHZ 440MHZ Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type 14-SOIC Tube Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -103 dBm -103 dBm -103 dBm
Operating Frequency 300 to 440 MHz 300 to 440 MHz 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts 5.5 to 4.75 volts 4.75 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details
RF/IF and RFID - RF Receivers - 1025897-ATA5723P3C-TKQW - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -113 dBm
View Details
4 suppliers
Video Receiver - EVR-09D2AA-05 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Sub-Carrier / De-Emphasis
View Details