Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC8T245PW 74LVC8T245PW

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 849322-74LVC8T245PW Series: 74LVC Features: 2 Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 849322-74LVC8T245PW Series: 74LVC Features: 2 Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC8T245PW - 849322-74LVC8T245PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC8T245PW
849322-74LVC8T245PW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC8T245PW 849322-74LVC8T245PW
Manufacturer: Nexperia USA Inc. Win Source Part Number: 849322-74LVC8T245PW Series: 74LVC Features: 2 Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 849322-74LVC8T245PW
Series: 74LVC
Features: 2 Element Bit per Element Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 849322-74LVC8T245PW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC8T245PW
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details