Microchip Technology, Inc. 312MHZ 318MHZ Rf Receiver ATA5723P3C-TKQW

Description
RF RCVR UHF 312MHZ-318MHZ 20SSO Product overview: ATA5723P3C-TKQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 312MHZ, 318MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 312MHZ, 318MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5723P3C-TKQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RCVR UHF 312MHZ-318MHZ 20SSO Product overview: ATA5723P3C-TKQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 312MHZ, 318MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 312MHZ, 318MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5723P3C-TKQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
312MHZ 318MHZ Rf Receiver - 870-ATA5723P3C-TKQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
312MHZ 318MHZ Rf Receiver
870-ATA5723P3C-TKQW
312MHZ 318MHZ Rf Receiver 870-ATA5723P3C-TKQW
RF RCVR UHF 312MHZ-318MHZ 20SSO Product overview: ATA5723P3C-TKQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 312MHZ, 318MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 312MHZ, 318MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5723P3C-TKQW can be used for catalog matching and distributor lookup.

RF RCVR UHF 312MHZ-318MHZ 20SSO Product overview: ATA5723P3C-TKQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 312MHZ, 318MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 312MHZ, 318MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5723P3C-TKQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1025897-ATA5723P3C-TKQW - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1025897-ATA5723P3C-TKQW
RF/IF and RFID - RF Receivers 1025897-ATA5723P3C-TKQW
Win Source Part Number: 1025897-ATA5723P3C-T KQW Category: RF/IF and RFID>RF Receivers Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 312MHz ~ 318MHz Sensitivity: -113dBm Modulation or Protocol: UHF Current - Receiving: 11mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSO Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): ATA8203P3C-TKQW; ATA5724P3C-TKQY; ATA8204P3C-TKQW; ATA8205P6C-TKQW; MICRF230YQS-T5; MICRF229YQS-TR; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATA5723P3C-TKQW-ND,1 611-ATA5723P3C-TKQWD KR-ND,1611-ATA5723P3 C-TKQWDKRINACTIVE,AT A5723P3C-TKQWTR,1611 -ATA5723P3C-TKQWTR,1 611-ATA5723P3C-TKQWD KR,ATA5723P3C-TKQWDK R,1611-ATA5723P3C-TK QWTRINACTIVE,1611-AT A5723P3C-TKQWCT,ATA5 723P3C-TKQWCT,1611-A TA5723P3C-TKQWTR-ND Product Status: Obsolete

Win Source Part Number: 1025897-ATA5723P3C-TKQW
Category: RF/IF and RFID>RF Receivers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 312MHz ~ 318MHz
Sensitivity: -113dBm
Modulation or Protocol: UHF
Current - Receiving: 11mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-SSO
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): ATA8203P3C-TKQW; ATA5724P3C-TKQY; ATA8204P3C-TKQW; ATA8205P6C-TKQW; MICRF230YQS-T5; MICRF229YQS-TR;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ATA5723P3C-TKQW-ND,1611-ATA5723P3C-TKQWDKR-ND,1611-ATA5723P3C-TKQWDKRINACTIVE,ATA5723P3C-TKQWTR,1611-ATA5723P3C-TKQWTR,1611-ATA5723P3C-TKQWDKR,ATA5723P3C-TKQWDKR,1611-ATA5723P3C-TKQWTRINACTIVE,1611-ATA5723P3C-TKQWCT,ATA5723P3C-TKQWCT,1611-ATA5723P3C-TKQWTR-ND
Product Status: Obsolete

Buy Now Datasheet
RF Receivers - ATA5723P3C-TKQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA5723P3C-TKQW
RF Receivers ATA5723P3C-TKQW
- RF Receiver UHF 312MHz ~ 318MHz -113dBm PCB, Surface Mount 20-SSO

- RF Receiver UHF 312MHz ~ 318MHz -113dBm PCB, Surface Mount 20-SSO

Buy Now Datasheet
RF and Wireless - RF Receivers - ATA5723P3C-TKQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA5723P3C-TKQW
RF and Wireless - RF Receivers ATA5723P3C-TKQW
RF RCVR UHF 312MHZ-318MHZ 20SSO

RF RCVR UHF 312MHZ-318MHZ 20SSO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-ATA5723P3C-TKQW 1025897-ATA5723P3C-TKQW ATA5723P3C-TKQW ATA5723P3C-TKQW
Product Name 312MHZ 318MHZ Rf Receiver RF/IF and RFID - RF Receivers RF Receivers RF and Wireless - RF Receivers
Applications General Purpose General Purpose
Package Type Tape & Reel (TR) Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
RF Modulation UHF
Features RoHS RoHS
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW922-4S 24VDC - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 916 MHz
View Details
SMD Rf Receiver - 870-XR1015-QH-0G0T - ERSAELECTRONICS PTE. LTD.
Specs
Applications SATCOM, VSAT
Package Type Bulk
Features RoHS
View Details
3 suppliers
Video Receiver - EVRC-09E2AA-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Sub-Carrier
View Details