Microchip Technology, Inc. RF Receivers - MICRF002YM MICRF002YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003573-MICRF002YM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003573-MICRF002YM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF002YM - 003573-MICRF002YM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF002YM
003573-MICRF002YM
RF Receivers - MICRF002YM 003573-MICRF002YM
Manufacturer: Microchip Technology Win Source Part Number: 003573-MICRF002YM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 003573-MICRF002YM
Packaging: Tube/Rail
Features: Automatic Tuning
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -95dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 2.2mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF002YM
440MHZ Rf Receiver 870-MICRF002YM
RF RX ASK/OOK 300-440MHZ 16SOIC Product overview: MICRF002YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF002YM can be used for catalog matching and distributor lookup.

RF RX ASK/OOK 300-440MHZ 16SOIC Product overview: MICRF002YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF002YM can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF002YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF002YM
RF Receivers MICRF002YM
QwikRadio® RF Receiver ASK, OOK 300MHz ~ 440MHz -95dBm 10kbps PCB, Surface Mount 16-SOIC

QwikRadio® RF Receiver ASK, OOK 300MHz ~ 440MHz -95dBm 10kbps PCB, Surface Mount 16-SOIC

Buy Now Datasheet
RF Receivers - MICRF002YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF002YM
RF Receivers MICRF002YM
QwikRadio® RF Receiver ASK, OOK 300MHz ~ 440MHz -95dBm 10kbps PCB, Surface Mount 16-SOIC

QwikRadio® RF Receiver ASK, OOK 300MHz ~ 440MHz -95dBm 10kbps PCB, Surface Mount 16-SOIC

Buy Now Datasheet
RF and Wireless - RF Receivers - MICRF002YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF002YM
RF and Wireless - RF Receivers MICRF002YM
RF RX ASK/OOK 300-440MHZ 16SOIC

RF RX ASK/OOK 300-440MHZ 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 003573-MICRF002YM 870-MICRF002YM MICRF002YM MICRF002YM
Product Name RF Receivers - MICRF002YM 440MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type 16-SOIC Tube Surface Mount; 16-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -95 dBm -95 dBm -95 dBm
Operating Frequency 300 to 440 MHz 300 to 440 MHz 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts 4.75 to 5.5 volts 4.75 to 5.5 volts 5.5 to 4.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details
300MHZ 440MHZ Rf Receiver - 870-MICRF001BM - ERSAELECTRONICS PTE. LTD.
Microchip Technology, Inc.
Specs
Applications Garage Door, RKE
Package Type Bulk
Communication Interface PCB, Surface Mount
View Details
2 suppliers
Telemetry Receiver - ETR-09E1D-00 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Telemetry Receivers
View Details