Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT240ADWR2 MC74HCT240ADWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883715-MC74HCT240ADW R2 Series: 74HCT Features: Element Bit per Element Output Package: Bulk Family Name: 74HCT240 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883715-MC74HCT240ADW R2 Series: 74HCT Features: Element Bit per Element Output Package: Bulk Family Name: 74HCT240 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT240ADWR2 - 883715-MC74HCT240ADWR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT240ADWR2
883715-MC74HCT240ADWR2
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT240ADWR2 883715-MC74HCT240ADWR2
Manufacturer: ON Semiconductor Win Source Part Number: 883715-MC74HCT240ADW R2 Series: 74HCT Features: Element Bit per Element Output Package: Bulk Family Name: 74HCT240 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 883715-MC74HCT240ADWR2
Series: 74HCT
Features: Element Bit per Element Output
Package: Bulk
Family Name: 74HCT240
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 883715-MC74HCT240ADWR2
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HCT240ADWR2
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details