Radar Technology, Incorporated RTM Series Monopulse Receiver RTM-7020

Description
Product Information Full Catalog Description The RTM Series of Monopulse IF Processors can be supplied for either amplitude or phase sensing antenna systems. These subsystems employ the S + j D technique to convert the I.F input signals toa video output with a transfer characteristic: eo = K cos ((tan-1 D/S ) -90° ). Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features Rugged Design Small Footprint 8.0 x 4.75 x 0.75 Optional Log Video Output General Specifications Output Voltage±2.5VDC (nom.) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements± 15VDC ConnectorsSMA Optional Specifications Power Supplies±12V DC (add suffix C) Boresight Null40dB (min) (may affect angular accuracy) RTM Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (nS)Input Signal Level Range (dBm)Angular Accuracy (Deg.) RTM-3010301070-60 to 0±5 RTM-6020602070-60 to 0±5 RTM-7020702070-60 to 0±5 RTM-160201602070-50 to 0±5 RTM-350203502070-50 to 0±5
Datasheet
Description
Product Information Full Catalog Description The RTM Series of Monopulse IF Processors can be supplied for either amplitude or phase sensing antenna systems. These subsystems employ the S + j D technique to convert the I.F input signals toa video output with a transfer characteristic: eo = K cos ((tan-1 D/S ) -90° ). Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features Rugged Design Small Footprint 8.0 x 4.75 x 0.75 Optional Log Video Output General Specifications Output Voltage±2.5VDC (nom.) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements± 15VDC ConnectorsSMA Optional Specifications Power Supplies±12V DC (add suffix C) Boresight Null40dB (min) (may affect angular accuracy) RTM Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (nS)Input Signal Level Range (dBm)Angular Accuracy (Deg.) RTM-3010301070-60 to 0±5 RTM-6020602070-60 to 0±5 RTM-7020702070-60 to 0±5 RTM-160201602070-50 to 0±5 RTM-350203502070-50 to 0±5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Amesbury, MA, USA
RTM Series Monopulse Receiver
RTM-7020
RTM Series Monopulse Receiver RTM-7020
Product Information Full Catalog Description The RTM Series of Monopulse IF Processors can be supplied for either amplitude or phase sensing antenna systems. These subsystems employ the S + j D technique to convert the I.F input signals toa video output with a transfer characteristic: eo = K cos ((tan-1 D/S ) -90° ). Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features Rugged Design Small Footprint 8.0 x 4.75 x 0.75 Optional Log Video Output General Specifications Output Voltage±2.5VDC (nom.) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements± 15VDC ConnectorsSMA Optional Specifications Power Supplies±12V DC (add suffix C) Boresight Null40dB (min) (may affect angular accuracy) RTM Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (nS)Input Signal Level Range (dBm)Angular Accuracy (Deg.) RTM-3010301070-60 to 0±5 RTM-6020602070-60 to 0±5 RTM-7020702070-60 to 0±5 RTM-160201602070-50 to 0±5 RTM-350203502070-50 to 0±5

Product Information
Full Catalog
Description
The RTM Series of Monopulse IF Processors can be supplied for either amplitude or phase sensing antenna systems. These subsystems employ the S + j D technique to convert the I.F input signals toa video output with a transfer characteristic: eo = K cos ((tan-1 D/S ) -90° ). Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
Rugged Design
Small Footprint
8.0 x 4.75 x 0.75
Optional Log Video Output
General Specifications
Output Voltage±2.5VDC (nom.)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Power Requirements± 15VDC
ConnectorsSMA
Optional Specifications
Power Supplies±12V DC (add suffix C)
Boresight Null40dB (min)
(may affect angular accuracy)
RTM Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (nS)Input Signal Level Range (dBm)Angular Accuracy (Deg.)
RTM-3010301070-60 to 0±5
RTM-6020602070-60 to 0±5
RTM-7020702070-60 to 0±5
RTM-160201602070-50 to 0±5
RTM-350203502070-50 to 0±5

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Receivers
Product Number RTM-7020
Product Name RTM Series Monopulse Receiver
Operating Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL81486IBZ-T - 875799-ISL81486IBZ-T - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details