Microchip Technology, Inc. 440MHZ Rf Receiver MICRF002YM TR

Description
IC RECVR ASK 300-440MHZ 16SOIC Product overview: MICRF002YM TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF002YM TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RECVR ASK 300-440MHZ 16SOIC Product overview: MICRF002YM TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF002YM TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
440MHZ Rf Receiver - 870-MICRF002YM TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF002YM TR
440MHZ Rf Receiver 870-MICRF002YM TR
IC RECVR ASK 300-440MHZ 16SOIC Product overview: MICRF002YM TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF002YM TR can be used for catalog matching and distributor lookup.

IC RECVR ASK 300-440MHZ 16SOIC Product overview: MICRF002YM TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF002YM TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MICRF002YM TR - 041657-MICRF002YM TR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF002YM TR
041657-MICRF002YM TR
RF Receivers - MICRF002YM TR 041657-MICRF002YM TR
Manufacturer: Microchip Technology Win Source Part Number: 041657-MICRF002YM TR Packaging: Reel - TR Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 041657-MICRF002YM TR
Packaging: Reel - TR
Features: Automatic Tuning
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -95dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 2.2mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Receivers RF Receivers
Product Number 870-MICRF002YM TR 041657-MICRF002YM TR
Product Name 440MHZ Rf Receiver RF Receivers - MICRF002YM TR
Applications RKE
Package Type Reel - TR 16-SOIC
Communication Interface PCB, Surface Mount
RF Modulation ASK, OOK
RF Connectors PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
Drivers, Receivers, Transceivers - SY88927VZC - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details