Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC16244MTD 74ALVC16244MTD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 857693-74ALVC16244MT D Series: 74ALVC Features: 4 Element Bit per Element Output Package: Bulk Family Name: 74ALVC16244 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 857693-74ALVC16244MT D Series: 74ALVC Features: 4 Element Bit per Element Output Package: Bulk Family Name: 74ALVC16244 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC16244MTD - 857693-74ALVC16244MTD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC16244MTD
857693-74ALVC16244MTD
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC16244MTD 857693-74ALVC16244MTD
Manufacturer: ON Semiconductor Win Source Part Number: 857693-74ALVC16244MT D Series: 74ALVC Features: 4 Element Bit per Element Output Package: Bulk Family Name: 74ALVC16244 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 857693-74ALVC16244MTD
Series: 74ALVC
Features: 4 Element Bit per Element Output
Package: Bulk
Family Name: 74ALVC16244
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 857693-74ALVC16244MTD
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC16244MTD
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details