Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCA-TR KSZ9031RNXCA-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 851750-KSZ9031RNXCA- TR Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7) Package: Reel - TR Family Name: KSZ9031 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9031RNXCA TR, KSZ9031RNXCA-CT, 576-4041-6, KSZ9031RNXCATR, KSZ9031RNXCA-DKR, 576-4041-6-ND, 576-4041-1, 576-4041-1-ND, 576-4041-2, 576-4041-2-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 851750-KSZ9031RNXCA- TR Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7) Package: Reel - TR Family Name: KSZ9031 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9031RNXCA TR, KSZ9031RNXCA-CT, 576-4041-6, KSZ9031RNXCATR, KSZ9031RNXCA-DKR, 576-4041-6-ND, 576-4041-1, 576-4041-1-ND, 576-4041-2, 576-4041-2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCA-TR - 851750-KSZ9031RNXCA-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCA-TR
851750-KSZ9031RNXCA-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCA-TR 851750-KSZ9031RNXCA-TR
Manufacturer: Microchip Technology Win Source Part Number: 851750-KSZ9031RNXCA- TR Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7) Package: Reel - TR Family Name: KSZ9031 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9031RNXCA TR, KSZ9031RNXCA-CT, 576-4041-6, KSZ9031RNXCATR, KSZ9031RNXCA-DKR, 576-4041-6-ND, 576-4041-1, 576-4041-1-ND, 576-4041-2, 576-4041-2-ND

Manufacturer: Microchip Technology
Win Source Part Number: 851750-KSZ9031RNXCA-TR
Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7)
Package: Reel - TR
Family Name: KSZ9031
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KSZ9031RNXCA TR, KSZ9031RNXCA-CT, 576-4041-6, KSZ9031RNXCATR, KSZ9031RNXCA-DKR, 576-4041-6-ND, 576-4041-1, 576-4041-1-ND, 576-4041-2, 576-4041-2-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ9031RNXCA-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9031RNXCA-TR
Drivers, Receivers, Transceivers KSZ9031RNXCA-TR
4/4 Transceiver Full Ethernet 48-QFN (7x7)

4/4 Transceiver Full Ethernet 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851750-KSZ9031RNXCA-TR KSZ9031RNXCA-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCA-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details