Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP25625-E/SS MCP25625-E/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 848490-MCP25625-E/SS Features: 1/1 Transceiver - CANbus 28-SSOP Package: Tube Family Name: MCP25625 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 848490-MCP25625-E/SS Features: 1/1 Transceiver - CANbus 28-SSOP Package: Tube Family Name: MCP25625 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP25625-E/SS - 848490-MCP25625-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP25625-E/SS
848490-MCP25625-E/SS
Interface - Interface - Drivers, Receivers, Transceivers - MCP25625-E/SS 848490-MCP25625-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 848490-MCP25625-E/SS Features: 1/1 Transceiver - CANbus 28-SSOP Package: Tube Family Name: MCP25625 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 848490-MCP25625-E/SS
Features: 1/1 Transceiver - CANbus 28-SSOP
Package: Tube
Family Name: MCP25625
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP25625-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP25625-E/SS
Drivers, Receivers, Transceivers MCP25625-E/SS
1/1 Transceiver CANbus 28-SSOP

1/1 Transceiver CANbus 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 848490-MCP25625-E/SS MCP25625-E/SS
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP25625-E/SS Drivers, Receivers, Transceivers
Package Type Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details