Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY7B9334-400JC CY7B9334-400JC

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054174-CY7B9334-400 JC Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054174-CY7B9334-400 JC Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY7B9334-400JC - 1054174-CY7B9334-400JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY7B9334-400JC
1054174-CY7B9334-400JC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY7B9334-400JC 1054174-CY7B9334-400JC
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054174-CY7B9334-400 JC Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054174-CY7B9334-400JC
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1054174-CY7B9334-400JC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY7B9334-400JC
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details