Microchip Technology, Inc. Rf Transmitter MAQRF112YMM

Description
IC TRANSMITTER ASK/FSK 10MSOP Product overview: MAQRF112YMM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MAQRF112YMM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSMITTER ASK/FSK 10MSOP Product overview: MAQRF112YMM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MAQRF112YMM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Rf Transmitter
871-MAQRF112YMM
Rf Transmitter 871-MAQRF112YMM
IC TRANSMITTER ASK/FSK 10MSOP Product overview: MAQRF112YMM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MAQRF112YMM can be used for catalog matching and distributor lookup.

IC TRANSMITTER ASK/FSK 10MSOP Product overview: MAQRF112YMM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MAQRF112YMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Transmitters - 1074801-MAQRF112YMM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transmitters
1074801-MAQRF112YMM
RF/IF and RFID - RF Transmitters 1074801-MAQRF112YMM
Win Source Part Number: 1074801-MAQRF112YMM Category: RF/IF and RFID>RF Transmitters Features: Automotive Package: Tube Applications: RKE, TPM Standard Package: 100 Mounting: SMD (SMT) Frequency: 300MHz ~ 450MHz Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 50kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 11.5mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MICRF112YMM; SI4012-C1001GTR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-4347-5,1611-MAQR F112YMM

Win Source Part Number: 1074801-MAQRF112YMM
Category: RF/IF and RFID>RF Transmitters
Features: Automotive
Package: Tube
Applications: RKE, TPM
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 300MHz ~ 450MHz
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 50kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 11.5mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MICRF112YMM; SI4012-C1001GTR;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4347-5,1611-MAQRF112YMM

Buy Now Datasheet
RF and Wireless - RF Transmitters - MAQRF112YMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
MAQRF112YMM
RF and Wireless - RF Transmitters MAQRF112YMM
IC TRANSMITTER ASK/FSK 10MSOP

IC TRANSMITTER ASK/FSK 10MSOP

Supplier's Site
RF Transmitters - MAQRF112YMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
MAQRF112YMM
RF Transmitters MAQRF112YMM
RF Transmitter ASK, FSK 300MHz ~ 450MHz 10dBm 50kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

RF Transmitter ASK, FSK 300MHz ~ 450MHz 10dBm 50kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
RF Transmitters - MAQRF112YMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
MAQRF112YMM
RF Transmitters MAQRF112YMM
RF Transmitter ASK, FSK 300MHz ~ 450MHz 10dBm 50kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

RF Transmitter ASK, FSK 300MHz ~ 450MHz 10dBm 50kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 871-MAQRF112YMM 1074801-MAQRF112YMM MAQRF112YMM MAQRF112YMM
Product Name Rf Transmitter RF/IF and RFID - RF Transmitters RF and Wireless - RF Transmitters RF Transmitters
Applications RKE, TPM RKE, TPM
Package Type Tube Surface Mount; SMD (SMT) Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
RF Modulation ASK, FSK
Features RoHS RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVCH162245ADGG:1 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
2 suppliers
RF Transmitters - ATA5774C-PXQW - 1019944-ATA5774C-PXQW - Win Source Electronics
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 7.5 dBm
Operating Frequency 429 to 439 MHz
View Details
4 suppliers
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C-EM1 - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details