Microchip Technology, Inc. RF Transmitters - ATA5774C-PXQW ATA5774C-PXQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019944-ATA5774C-PXQ W Packaging: Reel - TR Applications: General Purpose Frequency: 429MHz to 439MHz Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM Power - Output: 7.5dBm Data Interface: SPI Modulation or Protocol: UHF Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019944-ATA5774C-PXQ W Packaging: Reel - TR Applications: General Purpose Frequency: 429MHz to 439MHz Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM Power - Output: 7.5dBm Data Interface: SPI Modulation or Protocol: UHF Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - ATA5774C-PXQW - 1019944-ATA5774C-PXQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ATA5774C-PXQW
1019944-ATA5774C-PXQW
RF Transmitters - ATA5774C-PXQW 1019944-ATA5774C-PXQW
Manufacturer: Microchip Technology Win Source Part Number: 1019944-ATA5774C-PXQ W Packaging: Reel - TR Applications: General Purpose Frequency: 429MHz to 439MHz Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM Power - Output: 7.5dBm Data Interface: SPI Modulation or Protocol: UHF Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019944-ATA5774C-PXQW
Packaging: Reel - TR
Applications: General Purpose
Frequency: 429MHz to 439MHz
Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM
Power - Output: 7.5dBm
Data Interface: SPI
Modulation or Protocol: UHF
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 14mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-VQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
RF Transmitters - ATA5774C-PXQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
ATA5774C-PXQW
RF Transmitters ATA5774C-PXQW
RF Transmitter UHF 429MHz ~ 439MHz 7.5dBm PCB, Surface Mount Antenna 24-VQFN Exposed Pad

RF Transmitter UHF 429MHz ~ 439MHz 7.5dBm PCB, Surface Mount Antenna 24-VQFN Exposed Pad

Buy Now
RF and Wireless - RF Transmitters - ATA5774C-PXQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
ATA5774C-PXQW
RF and Wireless - RF Transmitters ATA5774C-PXQW
RF XMITTER UHF 429-439MHZ 24VQFN

RF XMITTER UHF 429-439MHZ 24VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Transmitters RF Transmitters
Product Number 1019944-ATA5774C-PXQW ATA5774C-PXQW ATA5774C-PXQW
Product Name RF Transmitters - ATA5774C-PXQW RF Transmitters RF and Wireless - RF Transmitters
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 7.5 dBm 7.5 dBm 7.5 dBm
Operating Frequency 429 to 439 MHz 429 to 439 MHz 429 to 439 MHz
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 to 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

2-bit dual supply translating transceiver; 3-state - 74AXP2T45GXX - Nexperia B.V.
Specs
Package Type SOT1233-2
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module - QM55003 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
RF Transmitters - ATA5756C-6DQY-66 - 862243-ATA5756C-6DQY-66 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
4 suppliers
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details