Manufacturer: Microchip Technology
Win Source Part Number: 002227-KSZ8081RNACA-
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: KSZ8081RNA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 1.8V, 2.5V, 3.3V
Alternative Parts (Cross-Reference): DP83848KSQ; 1893Y-10LF; 1893Y-10LFT; 1893Y-10; PI90SD1636CFCE; KSZ8081RNACA; KSZ8081RNACA-TR;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
1/1 Transceiver Full RMII 24-QFN (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 002227-KSZ8081RNACA-TR | KSZ8081RNACA-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081RNACA-TR | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 24-VFQFN Exposed Pad |