Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245MTCX 74VHCT245MTCX

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975224-74VHCT245MTCX Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975224-74VHCT245MTCX Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245MTCX - 975224-74VHCT245MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245MTCX
975224-74VHCT245MTCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245MTCX 975224-74VHCT245MTCX
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975224-74VHCT245MTCX Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Logic Function: Transceiver

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975224-74VHCT245MTCX
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Logic Function: Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 975224-74VHCT245MTCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245MTCX
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details