Manufacturer: Microchip Technology
Win Source Part Number: 922536-KSZ8001SL-TR
Operating Temperature Range: 0°C ~ 70°C
Features: - Transceiver Full MII, RMII, SMII 48-SSOP
Package: Reel - TR
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: KSZ8001
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KSZ8001SL TR, KSZ8001SL TR-ND, KSZ8001SLTR, KSZ8001SLTR-ND
Transceiver Full MII, RMII, SMII 48-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 922536-KSZ8001SL-TR | KSZ8001SL-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001SL-TR | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 48-BSSOP (0.295\", 7.50mm Width) |