Microchip Technology, Inc. dsPIC33EP128GP504-I/PT

Description
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 44 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote
Description
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 44 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7707723 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 44 Typical Operating Supply Voltage = 3 - 3.6 V

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals.
Maximum Frequency = 70MHz
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = Modified Harvard
Program Memory Size = 128 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 44
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site
 - 7707723P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 44 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals.
Maximum Frequency = 70MHz
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = Modified Harvard
Program Memory Size = 128 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 44
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 7707723
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBP - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADBF518WBSWZ402 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; Ethernet, I²C, PPI, RSI, SPI, SPORT, UART/USART
View Details
5V Robust DSC with CAN, Safety, Motor Control - DSPIC33EV128GM102 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -5V; -4.5V; 4.5 ~ 5.5
Package Type SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
View Details