Renesas Electronics Corporation
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
UPD77210F1-DA2-A
Description
Digital Signal Processor
-
Rochester Electronics
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Digital Signal Processor
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
UPD77210F1-DA2-A
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
UPD77210F1-DA2-A |
UPD77210F1-DA2-A |
UPD77210F1-DA2-A |
|
Product Name
|
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Package Type
|
BGA; Other; BGA256
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
40 MHz
MIPS
10
View Details
Clock Speed
60 MHz
Interface Type
Host Interface, Serial Port
View Details
Microchip Technology, Inc.
Package Type
SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details