Microchip Technology, Inc. 5V Robust DSC with Safety & Motor Control DSPIC33EV32GM006

Description
Microchip’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications.The 5V dsPIC33EV family comes with rich peripheral integration which includes SENT, High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The dsPIC33EV family of devices enable the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. These devices are ideal for automotive applications and high-performance general purpose applications. The dsPIC33EVXXXGM00X/10 X family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual and FMEDA available under NDA upon request to your sales office • MPLAB XC Compiler Functional Safety Manual available with registration • Learn more about our functional safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions 4.5V to 5.5V, -40ºC to +85ºC, DC to 70 MIPS 4.5V to 5.5V, -40ºC to +125ºC, DC to 60 MIPS 4.5V to 5.5V, -40ºC to +150ºC, DC to 40 MIPS dsPIC33E Core Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle, Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Provides a boot Flash segment in addition to the existing general Flash segment Error Code Correction (ECC) for Flash Added Two Alternate Register Sets for Fast Context Switching Up to Six Pulse-Width Modulation (PWM) Outputs (three generators) High-Speed PWM Primary Master Time Base Inputs allow Time Base Synchronization from Internal/External Sources Dead Time for Rising and Falling Edges 8.3 ns PWM Resolution at 60 MIPS, 16.6 ns Center-Aligned mode at 60 MIPS PWM support DC/DC, AC/DC, inverters, Power Factor Correction (PFC) and lighting PWM support Brushless Direct Current (BLDC), Permanent Magnet Synchronous Motor (PMSM), AC Induction Motor (ACIM), Switched Reluctance Motor (SRM) Programmable Fault inputs Flexible trigger configurations for Analog-to-Digital conversion Independent Time Base Supports PWM lock, PWM output chopping and dynamic phase shifting Integrated Analog Features ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to 36 analog inputs Flexible and Independent ADC Trigger Sources Up to Four Op Amp/Comparators with Direct Connection to the ADC module: Additional dedicated comparator and 7-bit Digital-to-Analog Converter (DAC) Programmable references with 128 voltage points Programmable blanking and filtering Charge Time Measurement Unit Supports mTouch™ capacitive touch sensing Provides high-resolution time measurement (1 ns) On-chip temperature measurement Temperature sensor diode Multiple sources of edge input triggers Timers/Output Compare/Input Capture Up to nine general purpose timers Five 16-bit or up to two 32-bit timers/counters, Timer3 can provide ADC trigger Oscillator Frequency Monitoring through CTMU Four Output Capture modules configurable as timers/counters Four Input Capture modules Communication Interfaces Support for LIN/J2602 bus support and IrDA® High and low speed (SCI) 25 Mbps data rate without PPS used One I2C™ module (up to 1 Mbaud) with SMBus Support Two SENT J2716 (Single Edge Nibble Transmission-Transmi t/Receive) module for Automotive Applications Direct Memory Access (DMA) 4-Channel DMA with User-Selectable Priority Arbitration Universal Asynchronous Receiver/Transmitter (UART), Serial Peripheral Interface (SPI), ADC, Input Capture, Output Compare Qualification and Class B Support AEC-Q100 Grade 1 (-40ºC to +125ºC) AEC-Q100 Grade 0 (-40ºC to +150ºC) Class B Safety Library, IEC 60730 Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA and Safety manual available under NDA upon request to your sales office Safety qualified XC16 compiler Functional Safety hardware features Flash with Error Correction Code (ECC) CodeGuard™ Memory Protection On-chip Regulator for CPU Backup FRC and redundant clock sources Fail Safe Clock Monitor Windowed Watchdog Timer (WDT) Windowed Deadman Timer (DMT) Oscillator Frequency Monitoring through CTMU (OSCI, SYSCLK, FRC, BFRC, LPRC) BOR and POR PWM Lock and Dedicated PWM Fault Pin Illegal Opcode Detection Analog peripherals redundancies Cyclical Redundancy Check (CRC) Internal Loopback to test communication peripherals and IO ports SFR and Configuration Locks Address Trap Math Error Trap Redundant data storage for Flash-based Configuration bits and Peripheral Pin Select (PPS) Configuration bits
Datasheet
Description
Microchip’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications.The 5V dsPIC33EV family comes with rich peripheral integration which includes SENT, High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The dsPIC33EV family of devices enable the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. These devices are ideal for automotive applications and high-performance general purpose applications. The dsPIC33EVXXXGM00X/10 X family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual and FMEDA available under NDA upon request to your sales office • MPLAB XC Compiler Functional Safety Manual available with registration • Learn more about our functional safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions 4.5V to 5.5V, -40ºC to +85ºC, DC to 70 MIPS 4.5V to 5.5V, -40ºC to +125ºC, DC to 60 MIPS 4.5V to 5.5V, -40ºC to +150ºC, DC to 40 MIPS dsPIC33E Core Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle, Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Provides a boot Flash segment in addition to the existing general Flash segment Error Code Correction (ECC) for Flash Added Two Alternate Register Sets for Fast Context Switching Up to Six Pulse-Width Modulation (PWM) Outputs (three generators) High-Speed PWM Primary Master Time Base Inputs allow Time Base Synchronization from Internal/External Sources Dead Time for Rising and Falling Edges 8.3 ns PWM Resolution at 60 MIPS, 16.6 ns Center-Aligned mode at 60 MIPS PWM support DC/DC, AC/DC, inverters, Power Factor Correction (PFC) and lighting PWM support Brushless Direct Current (BLDC), Permanent Magnet Synchronous Motor (PMSM), AC Induction Motor (ACIM), Switched Reluctance Motor (SRM) Programmable Fault inputs Flexible trigger configurations for Analog-to-Digital conversion Independent Time Base Supports PWM lock, PWM output chopping and dynamic phase shifting Integrated Analog Features ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to 36 analog inputs Flexible and Independent ADC Trigger Sources Up to Four Op Amp/Comparators with Direct Connection to the ADC module: Additional dedicated comparator and 7-bit Digital-to-Analog Converter (DAC) Programmable references with 128 voltage points Programmable blanking and filtering Charge Time Measurement Unit Supports mTouch™ capacitive touch sensing Provides high-resolution time measurement (1 ns) On-chip temperature measurement Temperature sensor diode Multiple sources of edge input triggers Timers/Output Compare/Input Capture Up to nine general purpose timers Five 16-bit or up to two 32-bit timers/counters, Timer3 can provide ADC trigger Oscillator Frequency Monitoring through CTMU Four Output Capture modules configurable as timers/counters Four Input Capture modules Communication Interfaces Support for LIN/J2602 bus support and IrDA® High and low speed (SCI) 25 Mbps data rate without PPS used One I2C™ module (up to 1 Mbaud) with SMBus Support Two SENT J2716 (Single Edge Nibble Transmission-Transmi t/Receive) module for Automotive Applications Direct Memory Access (DMA) 4-Channel DMA with User-Selectable Priority Arbitration Universal Asynchronous Receiver/Transmitter (UART), Serial Peripheral Interface (SPI), ADC, Input Capture, Output Compare Qualification and Class B Support AEC-Q100 Grade 1 (-40ºC to +125ºC) AEC-Q100 Grade 0 (-40ºC to +150ºC) Class B Safety Library, IEC 60730 Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA and Safety manual available under NDA upon request to your sales office Safety qualified XC16 compiler Functional Safety hardware features Flash with Error Correction Code (ECC) CodeGuard™ Memory Protection On-chip Regulator for CPU Backup FRC and redundant clock sources Fail Safe Clock Monitor Windowed Watchdog Timer (WDT) Windowed Deadman Timer (DMT) Oscillator Frequency Monitoring through CTMU (OSCI, SYSCLK, FRC, BFRC, LPRC) BOR and POR PWM Lock and Dedicated PWM Fault Pin Illegal Opcode Detection Analog peripherals redundancies Cyclical Redundancy Check (CRC) Internal Loopback to test communication peripherals and IO ports SFR and Configuration Locks Address Trap Math Error Trap Redundant data storage for Flash-based Configuration bits and Peripheral Pin Select (PPS) Configuration bits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Robust DSC with Safety & Motor Control - DSPIC33EV32GM006 - Microchip Technology, Inc.
Chandler, AZ, United States
5V Robust DSC with Safety & Motor Control
DSPIC33EV32GM006
5V Robust DSC with Safety & Motor Control DSPIC33EV32GM006
Microchip’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications.The 5V dsPIC33EV family comes with rich peripheral integration which includes SENT, High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The dsPIC33EV family of devices enable the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. These devices are ideal for automotive applications and high-performance general purpose applications. The dsPIC33EVXXXGM00X/10 X family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual and FMEDA available under NDA upon request to your sales office • MPLAB XC Compiler Functional Safety Manual available with registration • Learn more about our functional safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions 4.5V to 5.5V, -40ºC to +85ºC, DC to 70 MIPS 4.5V to 5.5V, -40ºC to +125ºC, DC to 60 MIPS 4.5V to 5.5V, -40ºC to +150ºC, DC to 40 MIPS dsPIC33E Core Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle, Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Provides a boot Flash segment in addition to the existing general Flash segment Error Code Correction (ECC) for Flash Added Two Alternate Register Sets for Fast Context Switching Up to Six Pulse-Width Modulation (PWM) Outputs (three generators) High-Speed PWM Primary Master Time Base Inputs allow Time Base Synchronization from Internal/External Sources Dead Time for Rising and Falling Edges 8.3 ns PWM Resolution at 60 MIPS, 16.6 ns Center-Aligned mode at 60 MIPS PWM support DC/DC, AC/DC, inverters, Power Factor Correction (PFC) and lighting PWM support Brushless Direct Current (BLDC), Permanent Magnet Synchronous Motor (PMSM), AC Induction Motor (ACIM), Switched Reluctance Motor (SRM) Programmable Fault inputs Flexible trigger configurations for Analog-to-Digital conversion Independent Time Base Supports PWM lock, PWM output chopping and dynamic phase shifting Integrated Analog Features ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to 36 analog inputs Flexible and Independent ADC Trigger Sources Up to Four Op Amp/Comparators with Direct Connection to the ADC module: Additional dedicated comparator and 7-bit Digital-to-Analog Converter (DAC) Programmable references with 128 voltage points Programmable blanking and filtering Charge Time Measurement Unit Supports mTouch™ capacitive touch sensing Provides high-resolution time measurement (1 ns) On-chip temperature measurement Temperature sensor diode Multiple sources of edge input triggers Timers/Output Compare/Input Capture Up to nine general purpose timers Five 16-bit or up to two 32-bit timers/counters, Timer3 can provide ADC trigger Oscillator Frequency Monitoring through CTMU Four Output Capture modules configurable as timers/counters Four Input Capture modules Communication Interfaces Support for LIN/J2602 bus support and IrDA® High and low speed (SCI) 25 Mbps data rate without PPS used One I2C™ module (up to 1 Mbaud) with SMBus Support Two SENT J2716 (Single Edge Nibble Transmission-Transmi t/Receive) module for Automotive Applications Direct Memory Access (DMA) 4-Channel DMA with User-Selectable Priority Arbitration Universal Asynchronous Receiver/Transmitter (UART), Serial Peripheral Interface (SPI), ADC, Input Capture, Output Compare Qualification and Class B Support AEC-Q100 Grade 1 (-40ºC to +125ºC) AEC-Q100 Grade 0 (-40ºC to +150ºC) Class B Safety Library, IEC 60730 Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA and Safety manual available under NDA upon request to your sales office Safety qualified XC16 compiler Functional Safety hardware features Flash with Error Correction Code (ECC) CodeGuard™ Memory Protection On-chip Regulator for CPU Backup FRC and redundant clock sources Fail Safe Clock Monitor Windowed Watchdog Timer (WDT) Windowed Deadman Timer (DMT) Oscillator Frequency Monitoring through CTMU (OSCI, SYSCLK, FRC, BFRC, LPRC) BOR and POR PWM Lock and Dedicated PWM Fault Pin Illegal Opcode Detection Analog peripherals redundancies Cyclical Redundancy Check (CRC) Internal Loopback to test communication peripherals and IO ports SFR and Configuration Locks Address Trap Math Error Trap Redundant data storage for Flash-based Configuration bits and Peripheral Pin Select (PPS) Configuration bits

Microchip’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications.The 5V dsPIC33EV family comes with rich peripheral integration which includes SENT, High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The dsPIC33EV family of devices enable the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. These devices are ideal for automotive applications and high-performance general purpose applications.

The dsPIC33EVXXXGM00X/10X family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including:
• Functional Safety Manual and FMEDA available under NDA upon request to your sales office
• MPLAB XC Compiler Functional Safety Manual available with registration
• Learn more about our functional safety capabilities including hardware, software, and supporting collateral

Additional Features

  • Operating Conditions
    • 4.5V to 5.5V, -40ºC to +85ºC, DC to 70 MIPS
    • 4.5V to 5.5V, -40ºC to +125ºC, DC to 60 MIPS
    • 4.5V to 5.5V, -40ºC to +150ºC, DC to 40 MIPS
  • dsPIC33E Core
    • Code-Efficient (C and Assembly) Architecture
    • Two 40-Bit Wide Accumulators
    • Single-Cycle (MAC/MPY) with Dual Data Fetch
    • Single-Cycle, Mixed-Sign MUL plus Hardware Divide
    • 32-Bit Multiply Support
    • Provides a boot Flash segment in addition to the existing general Flash segment
    • Error Code Correction (ECC) for Flash
    • Added Two Alternate Register Sets for Fast Context Switching
    • Up to Six Pulse-Width Modulation (PWM) Outputs (three generators)
  • High-Speed PWM
    • Primary Master Time Base Inputs allow Time Base Synchronization from Internal/External Sources
    • Dead Time for Rising and Falling Edges
    • 8.3 ns PWM Resolution at 60 MIPS,
    • 16.6 ns Center-Aligned mode at 60 MIPS
    • PWM support DC/DC, AC/DC, inverters, Power Factor Correction (PFC) and lighting
    • PWM support Brushless Direct Current (BLDC), Permanent Magnet Synchronous Motor (PMSM), AC Induction Motor (ACIM), Switched Reluctance Motor (SRM)
    • Programmable Fault inputs
    • Flexible trigger configurations for Analog-to-Digital conversion
    • Independent Time Base
    • Supports PWM lock, PWM output chopping and dynamic phase shifting
  • Integrated Analog Features
    • ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H
    • Up to 36 analog inputs
    • Flexible and Independent ADC Trigger Sources
    • Up to Four Op Amp/Comparators with Direct Connection to the ADC module:
    • Additional dedicated comparator and 7-bit Digital-to-Analog Converter (DAC)
    • Programmable references with 128 voltage points
    • Programmable blanking and filtering
  • Charge Time Measurement Unit
    • Supports mTouch™ capacitive touch sensing
    • Provides high-resolution time measurement (1 ns)
    • On-chip temperature measurement
    • Temperature sensor diode
    • Multiple sources of edge input triggers
  • Timers/Output Compare/Input Capture
    • Up to nine general purpose timers
    • Five 16-bit or up to two 32-bit timers/counters, Timer3 can provide ADC trigger
    • Oscillator Frequency Monitoring through CTMU
    • Four Output Capture modules configurable as timers/counters
    • Four Input Capture modules
  • Communication Interfaces
    • Support for LIN/J2602 bus support and IrDA®
    • High and low speed (SCI)
    • 25 Mbps data rate without PPS used
    • One I2C™ module (up to 1 Mbaud) with SMBus Support
    • Two SENT J2716 (Single Edge Nibble Transmission-Transmit/Receive) module for Automotive Applications
  • Direct Memory Access (DMA)
    • 4-Channel DMA with User-Selectable Priority Arbitration
    • Universal Asynchronous Receiver/Transmitter (UART), Serial Peripheral Interface (SPI), ADC, Input Capture, Output Compare
  • Qualification and Class B Support
    • AEC-Q100 Grade 1 (-40ºC to +125ºC)
    • AEC-Q100 Grade 0 (-40ºC to +150ºC)
    • Class B Safety Library, IEC 60730
  • Functional Safety support (ISO26262)
    • ASIL-B & ASIL-C focused applications
    • FMEDA and Safety manual available under NDA upon request to your sales office
    • Safety qualified XC16 compiler
  • Functional Safety hardware features
    • Flash with Error Correction Code (ECC)
    • CodeGuard™ Memory Protection
    • On-chip Regulator for CPU
    • Backup FRC and redundant clock sources
    • Fail Safe Clock Monitor
    • Windowed Watchdog Timer (WDT)
    • Windowed Deadman Timer (DMT)
    • Oscillator Frequency Monitoring through CTMU (OSCI, SYSCLK, FRC, BFRC, LPRC)
    • BOR and POR
    • PWM Lock and Dedicated PWM Fault Pin
    • Illegal Opcode Detection
    • Analog peripherals redundancies
    • Cyclical Redundancy Check (CRC)
    • Internal Loopback to test communication peripherals and IO ports
    • SFR and Configuration Locks
    • Address Trap
    • Math Error Trap
    • Redundant data storage for Flash-based Configuration bits and Peripheral Pin Select (PPS) Configuration bits
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSPIC33EV32GM006
Product Name 5V Robust DSC with Safety & Motor Control
Data Bus 16-Bit
Supply Voltage -5V; -4.5V; 4.5 ~ 5.5
Package Type Other; ['TQFP', 'QFN']
Pin Count 64
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTA4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
 - 1345586 - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Clock Speed 60 MHz
MIPS 70
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details