Microchip Technology, Inc. Embedded - Embedded - Microprocessors - DM870A-LTB DM870A-LTB

Description
Manufacturer: Microchip Technology Win Source Part Number: 809548-DM870A-LTB Core Processor: ARM926EJ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 240MHz RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100Mbps USB: USB 2.0 OTG (1) Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART Part Status: Obsolete (End Of Life) Supplier Device Package: 320-LFBGA (13x13) Manufacturer Package: 320-LFBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 809548-DM870A-LTB Core Processor: ARM926EJ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 240MHz RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100Mbps USB: USB 2.0 OTG (1) Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART Part Status: Obsolete (End Of Life) Supplier Device Package: 320-LFBGA (13x13) Manufacturer Package: 320-LFBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - DM870A-LTB - 809548-DM870A-LTB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - DM870A-LTB
809548-DM870A-LTB
Embedded - Embedded - Microprocessors - DM870A-LTB 809548-DM870A-LTB
Manufacturer: Microchip Technology Win Source Part Number: 809548-DM870A-LTB Core Processor: ARM926EJ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 240MHz RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100Mbps USB: USB 2.0 OTG (1) Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART Part Status: Obsolete (End Of Life) Supplier Device Package: 320-LFBGA (13x13) Manufacturer Package: 320-LFBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 809548-DM870A-LTB
Core Processor: ARM926EJ
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 240MHz
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
Ethernet: 10/100Mbps
USB: USB 2.0 OTG (1)
Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART
Part Status: Obsolete (End Of Life)
Supplier Device Package: 320-LFBGA (13x13)
Manufacturer Package: 320-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
240MHZ Embedded Microprocessor MPU - 694-DM870A-LTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240MHZ Embedded Microprocessor MPU
694-DM870A-LTB
240MHZ Embedded Microprocessor MPU 694-DM870A-LTB
IC MPU 240MHZ 320LFBGA Product overview: DM870A-LTB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 240MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DM870A-LTB can be used for catalog matching and distributor lookup.

IC MPU 240MHZ 320LFBGA Product overview: DM870A-LTB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 240MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DM870A-LTB can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - DM870A-LTB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
DM870A-LTB
Microprocessors DM870A-LTB
ARM926EJ Microprocessor IC - 1 Core, 32-Bit 240MHz 320-LFBGA (13x13)

ARM926EJ Microprocessor IC - 1 Core, 32-Bit 240MHz 320-LFBGA (13x13)

Buy Now
Embedded - Microprocessors - DM870A-LTB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
DM870A-LTB
Embedded - Microprocessors DM870A-LTB
IC MEDIA PROCESSOR

IC MEDIA PROCESSOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - DM870A-LTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
DM870A-LTB
Integrated Circuits (ICs) - Embedded - Microprocessors DM870A-LTB
IC MEDIA PROCESSOR

IC MEDIA PROCESSOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 809548-DM870A-LTB 694-DM870A-LTB DM870A-LTB DM870A-LTB DM870A-LTB
Product Name Embedded - Embedded - Microprocessors - DM870A-LTB 240MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BSC9132NSE7MNMB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
AM3892 Sitara Processor - AM3892CCYG135 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
LPDDR2 SiP 2Gbit - ATSAMA5D27C-LD2G - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family Cortex-A5
Supply Voltage 1.1 to 1.32
Package Type Other; ['TFBGA']
View Details