ARM926EJ-S Microprocessor IC SAM9G 1 Core, 32-Bit 400MHz 217-LFBGA (15x15)
ARM926EJ-S Microprocessor IC SAM9G 1 Core, 32-Bit 400MHz 217-LFBGA (15x15)
IC MCU 32BIT 64KB ROM 217BGA
ARM926EJ-S Microprocessor IC SAM9G 1 Core, 32-Bit 400MHz 217-LFBGA (15x15)
IC MPU SAM9G 400MHZ 217LFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AT91SAM9G15-CU-999TR-ND | AT91SAM9G15-CU-999 | AT91SAM9G15-CU-999 | AT91SAM9G15-CU-999 |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S |
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | Other; 217-LFBGA | BGA; Other; 217-LFBGA |