The AM1802 is an ARM926EJ-S-based microprocessor designed for applications requiring robust operating system support and high processing performance. It features a 300-MHz ARM9 core with 16 KB instruction and 16 KB data caches, 128 KB on-chip RAM, dual external memory interfaces (EMIFA and DDR2/MobileDDR), USB 2.0 OTG with integrated PHY, a 10/100 Mbps Ethernet MAC, and multiple serial interfaces including SPI, I2C, UART, and McASP. The AM1802EZCED3 variant is packaged in a 361-ball NFBGA with a 0.65-mm ball pitch and measures 13.00 mm × 13.00 mm. It operates over the industrial temperature range of -40°C to 90°C.
Sitara Processor 361-NFBGA
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 361-NFBGA (13x13)
Manufacturer: Texas Instruments
Win Source Part Number: 768429-AM1802EZCED3
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 300MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART
Family Name: AM1802
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (13x13)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Sitara processor: Arm9, LPDDR, DDR2, Ethernet 361-NFBGA -40 to 90 Product overview: AM1802EZCED3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1802EZCED3 can be used for catalog matching and distributor lookup.
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 361-NFBGA (13x13)
IC MPU SITARA 300MHZ 361NFBGA
Microprocessors - MPU Sitara Processor
IC MPU SITARA 300MHZ 361NFBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1802EZCED3 | 296-42720-ND | 768429-AM1802EZCED3 | 694-AM1802EZCED3 | AM1802EZCED3 | 815-AM1802EZCED3 | AM1802EZCED3 | AM1802EZCED3 |
| Product Name | AM1802 Sitara Processor | Microprocessors | Embedded - Embedded - Microprocessors - AM1802EZCED3 | Embedded Microprocessor MPU | Microprocessors | IC MPU SITARA 300MHZ 361NFBGA | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | ARM | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S | |||
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | 1.8V, 3.3V | 1.2 | 1.2V | |||
| Package Type | Other; NFBGA | Other; 361-LFBGA | BGA; Other; 361-LFBGA | Other; 361-LFBGA | ||||
| Clock Speed | 300 MHz | 300 MHz | 30 MHz | 300 MHz | 300 MHz | |||
| UARTs | 3 | 3 |