Microchip Technology, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV750L25GM883 ATV750L25GM883

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047036-ATV750L25GM8 83 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EPROM Propagation Delay: 25 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: CDIP Alternative Parts (Cross-Reference): ATV750L25GM883ATV750 L-25GM/883; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Speed Grade: 25
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047036-ATV750L25GM8 83 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EPROM Propagation Delay: 25 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: CDIP Alternative Parts (Cross-Reference): ATV750L25GM883ATV750 L-25GM/883; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Speed Grade: 25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV750L25GM883 - 1047036-ATV750L25GM883 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV750L25GM883
1047036-ATV750L25GM883
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV750L25GM883 1047036-ATV750L25GM883
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047036-ATV750L25GM8 83 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: EPROM Propagation Delay: 25 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: CDIP Alternative Parts (Cross-Reference): ATV750L25GM883ATV750 L-25GM/883; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Speed Grade: 25

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047036-ATV750L25GM883
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: EPROM
Propagation Delay: 25 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: CDIP
Alternative Parts (Cross-Reference): ATV750L25GM883ATV750L-25GM/883;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Speed Grade: 25

Buy Now
5V CPLD Programmable Logic Device - 695-ATV750L25GM883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V CPLD Programmable Logic Device
695-ATV750L25GM883
5V CPLD Programmable Logic Device 695-ATV750L25GM883
CPLD ATV750L Family 10 Macro Cells CMOS Technology 5V 24-Pin CDIP Product overview: ATV750L25GM883 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATV750L25GM883 can be used for catalog matching and distributor lookup.

CPLD ATV750L Family 10 Macro Cells CMOS Technology 5V 24-Pin CDIP Product overview: ATV750L25GM883 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATV750L25GM883 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1047036-ATV750L25GM883 695-ATV750L25GM883
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV750L25GM883 5V CPLD Programmable Logic Device
Package Type Other; CDIP Other; CDIP
Logic Family CMOS
Speed Grade 25 25
Unlock Full Specs
to access all available technical data