Manufacturer: Altera
Win Source Part Number: 870668-EPM7256ATC100
Series: MAX® 7000A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 100-TQFP
Mounting: Surface Mount
Number of I/O: 84
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
EE PLD, 7.5NS, 256-CELL
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 870668-EPM7256ATC100-7 | EPM7256ATC100-7 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256ATC100-7 | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) |